Sharp Microelectronics of the Americas IrDA Transceiver Modules - GP2W0110YPSF GP2W0110YPSF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 129349-GP2W0110YPSF Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.9mm x 2.8mm x 2.2mm Supply Voltage: 2 V to 3.6 V Family Name: GP2W0110YP Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): RPM841-H16E4A2; RPM973-H16; RPM873E2A; HSDL-3007-021; Introduction Date: April 08, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 129349-GP2W0110YPSF Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.9mm x 2.8mm x 2.2mm Supply Voltage: 2 V to 3.6 V Family Name: GP2W0110YP Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): RPM841-H16E4A2; RPM973-H16; RPM873E2A; HSDL-3007-021; Introduction Date: April 08, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - GP2W0110YPSF - 129349-GP2W0110YPSF - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - GP2W0110YPSF
129349-GP2W0110YPSF
IrDA Transceiver Modules - GP2W0110YPSF 129349-GP2W0110YPSF
Manufacturer: Sharp Microelectronics Win Source Part Number: 129349-GP2W0110YPSF Packaging: Reel - TR Orientation: Top View Data Rate: 115.2kbs (SIR) Size: 7.9mm x 2.8mm x 2.2mm Supply Voltage: 2 V to 3.6 V Family Name: GP2W0110YP Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 20cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Alternative Parts (Cross-Reference): RPM841-H16E4A2; RPM973-H16; RPM873E2A; HSDL-3007-021; Introduction Date: April 08, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Sharp Microelectronics
Win Source Part Number: 129349-GP2W0110YPSF
Packaging: Reel - TR
Orientation: Top View
Data Rate: 115.2kbs (SIR)
Size: 7.9mm x 2.8mm x 2.2mm
Supply Voltage: 2 V to 3.6 V
Family Name: GP2W0110YP
Idle Current, Typ @ 25°C: 90μA
Link Range, Low Power: 20cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Alternative Parts (Cross-Reference): RPM841-H16E4A2; RPM973-H16; RPM873E2A; HSDL-3007-021;
Introduction Date: April 08, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 129349-GP2W0110YPSF
Product Name IrDA Transceiver Modules - GP2W0110YPSF
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
RF Transceiver Modules and Modems - MTDOT-923-AS1-X1-UFL-1-ND - DigiKey
Specs
RF Modulation On-Off Keyed; Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 860 to 1020 MHz
View Details
3 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details