General ISM < 1GHz LoRa® Transceiver Module 860MHz ~ 1.02GHz Antenna Not Included, U.FL Surface Mount
RF TXRX MOD ISM<1GHZ U.FL SM 1PK
General ISM < 1GHz LoRa® Transceiver Module 860MHz ~ 1.02GHz Antenna Not Included, U.FL Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | MTDOT-923-AS1-X1-UFL-1-ND | MTDOT-923-AS1-X1-UFL-1 | MTDOT-923-AS1-X1-UFL-1 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | On-Off Keyed; Frequency Shift Key | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 860 to 1020 MHz | 860 to 1020 MHz | 860 to 1020 MHz |
| Package Type | Surface Mount; Module | Surface Mount; Module |