AR Modular RF RF Power Amplifier Module KMA2040

Description
The Model KMA2040 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined by the data provided below and protection of the output devices against output mismatch are the responsibility of the user. OPTIONAL: (FOR _003 ONLY) Dual Blanking Kit PN: 4-93-001-001. This provides gate bias control from TTL input.
Datasheet
Description
The Model KMA2040 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined by the data provided below and protection of the output devices against output mismatch are the responsibility of the user. OPTIONAL: (FOR _003 ONLY) Dual Blanking Kit PN: 4-93-001-001. This provides gate bias control from TTL input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Amplifier Module - KMA2040 - AR Modular RF
Bothell, WA, USA
RF Power Amplifier Module
KMA2040
RF Power Amplifier Module KMA2040
The Model KMA2040 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined by the data provided below and protection of the output devices against output mismatch are the responsibility of the user. OPTIONAL: (FOR _003 ONLY) Dual Blanking Kit PN: 4-93-001-001. This provides gate bias control from TTL input.

The Model KMA2040 is an RF power amplifier module for OEM applications or integration into a user system. The module comprises a printed wiring assembly housed in a machined aluminum enclosure with feed-through capacitive terminals for connection to the DC power source. Cooling requirements defined by the data provided below and protection of the output devices against output mismatch are the responsibility of the user. OPTIONAL: (FOR _003 ONLY) Dual Blanking Kit PN: 4-93-001-001. This provides gate bias control from TTL input.

Supplier's Site Datasheet

Technical Specifications

  AR Modular RF
Product Category RF Modules
Product Number KMA2040
Product Name RF Power Amplifier Module
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
Operating Temperature 60.0 C (140.0 F)
Operating Frequency 0.5000 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi Front End Module - QPF4530 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5925 MHz
Package Type Laminate
View Details
RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
RF Transceiver Modules and Modems - MTQ-LVW3-B02.R2-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 700 to 1900 MHz
Package Type Module
View Details
2 suppliers
Bluetooth Class 2 Module - BT44-191S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details