Sharp Microelectronics of the Americas Fiber Optic Receivers GP1FM513RZ0F

Description
Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA
Request a Quote Datasheet
Description
Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - GP1FM513RZ0F-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
GP1FM513RZ0F-ND
Fiber Optic Receivers GP1FM513RZ0F-ND
Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA

Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number GP1FM513RZ0F-ND
Product Name Fiber Optic Receivers
Data Rate 13.2 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 2707761 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
AFBR-786BxxxZ, Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules - AFBR-786BxxxZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Multimode
Data Rate 6250 Mbps
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details