Newport MKS High Speed Photodetector, 320-1100 nm Biased Silicon Detector, 25 MHz 818-BB-40

Description
The 818-BB-40 High Speed Silicon Detector consists of a free-space 320 to 1100 nm externally biased Silicon photodetector with a 4.57 mm active diameter and a <30 ns rise time. This detector comes with a 24 VDC external power supply. It includes a 50 ohm BNC connector output. It is a low-cost solution for ultra-fast measurements up to a 25 MHz bandwidth. This detectors are suitable for applications where detector rise time of <30 nsec are required for Q-switched and Ultrafast Laser output analysis. The 818-BB-40 comes with an external 24 VDC power supply. It is equivalent to Coherent's Model ET-2040 (P/N 120-10028-0001). Silicon Free Space Optical Detectors The 818-BB-21 and -40 consist of free-space, small and large area Silicon detectors, with rise times ranging from 300 ps to 1.5 ns. Each unit, other than the 818-BB-40, includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-40 comes with an external 24 VDC power supply. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the FK-STRAP , when unpacking and handling these devices.
Request a Quote
Description
The 818-BB-40 High Speed Silicon Detector consists of a free-space 320 to 1100 nm externally biased Silicon photodetector with a 4.57 mm active diameter and a <30 ns rise time. This detector comes with a 24 VDC external power supply. It includes a 50 ohm BNC connector output. It is a low-cost solution for ultra-fast measurements up to a 25 MHz bandwidth. This detectors are suitable for applications where detector rise time of <30 nsec are required for Q-switched and Ultrafast Laser output analysis. The 818-BB-40 comes with an external 24 VDC power supply. It is equivalent to Coherent's Model ET-2040 (P/N 120-10028-0001). Silicon Free Space Optical Detectors The 818-BB-21 and -40 consist of free-space, small and large area Silicon detectors, with rise times ranging from 300 ps to 1.5 ns. Each unit, other than the 818-BB-40, includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-40 comes with an external 24 VDC power supply. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the FK-STRAP , when unpacking and handling these devices.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 818-BB-40 is a silicon photodetector with a 4.57 mm active area diameter and a bandwidth of >25 MHz, designed for time domain and frequency response measurements of laser outputs. It features a BNC output connector, operates with a 24 VDC power supply, and has a spectral range of 350-1100 nm. The device has a rise time and fall time of <30 ns, a dark current of <10 nA, and an acceptance angle of 60°. It includes 8-32 or M4 tapped holes for optical post mounting and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 818-BB-40 is a silicon photodetector with a 4.57 mm active area diameter and a bandwidth of >25 MHz, designed for time domain and frequency response measurements of laser outputs. It features a BNC output connector, operates with a 24 VDC power supply, and has a spectral range of 350-1100 nm. The device has a rise time and fall time of <30 ns, a dark current of <10 nA, and an acceptance angle of 60°. It includes 8-32 or M4 tapped holes for optical post mounting and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
High Speed Photodetector, 320-1100 nm Biased Silicon Detector, 25 MHz - 818-BB-40 - Newport MKS
Irvine, CA, United States
High Speed Photodetector, 320-1100 nm Biased Silicon Detector, 25 MHz
818-BB-40
High Speed Photodetector, 320-1100 nm Biased Silicon Detector, 25 MHz 818-BB-40
The 818-BB-40 High Speed Silicon Detector consists of a free-space 320 to 1100 nm externally biased Silicon photodetector with a 4.57 mm active diameter and a <30 ns rise time. This detector comes with a 24 VDC external power supply. It includes a 50 ohm BNC connector output. It is a low-cost solution for ultra-fast measurements up to a 25 MHz bandwidth. This detectors are suitable for applications where detector rise time of <30 nsec are required for Q-switched and Ultrafast Laser output analysis. The 818-BB-40 comes with an external 24 VDC power supply. It is equivalent to Coherent's Model ET-2040 (P/N 120-10028-0001). Silicon Free Space Optical Detectors The 818-BB-21 and -40 consist of free-space, small and large area Silicon detectors, with rise times ranging from 300 ps to 1.5 ns. Each unit, other than the 818-BB-40, includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-40 comes with an external 24 VDC power supply. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the FK-STRAP , when unpacking and handling these devices.

The 818-BB-40 High Speed Silicon Detector consists of a free-space 320 to 1100 nm externally biased Silicon photodetector with a 4.57 mm active diameter and a <30 ns rise time. This detector comes with a 24 VDC external power supply. It includes a 50 ohm BNC connector output. It is a low-cost solution for ultra-fast measurements up to a 25 MHz bandwidth. This detectors are suitable for applications where detector rise time of <30 nsec are required for Q-switched and Ultrafast Laser output analysis. The 818-BB-40 comes with an external 24 VDC power supply. It is equivalent to Coherent's Model ET-2040 (P/N 120-10028-0001).

Silicon Free Space Optical Detectors

The 818-BB-21 and -40 consist of free-space, small and large area Silicon detectors, with rise times ranging from 300 ps to 1.5 ns. Each unit, other than the 818-BB-40, includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-40 comes with an external 24 VDC power supply.


Optical Post Mounting

An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting.

Handle With ESD Care

These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the FK-STRAP , when unpacking and handling these devices.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 818-BB-40
Product Name High Speed Photodetector, 320-1100 nm Biased Silicon Detector, 25 MHz
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Fiber-Optic Receiver, Adjustable, 800-1700 nm, 10 MHz, M4 - 2117-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fiber-Optic Receiver, 320-1000 nm Silicon, 125 MHz, FC, DC-Coupled - 1801-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details
Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4 - 2017 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3000 ns
Bandwidth 0.0 to 0.1250 MHz
View Details
Adjustable Balanced Receiver, 320-1000 nm, 10 MHz, Free Space, M4 - 2107-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details