Broadcom Inc. 5 MBd High Performance Link Transmitter HFBR-1531ETZ

Description
Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 5 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-15xxETZ 5 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet
Description
Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 5 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-15xxETZ 5 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 MBd High Performance Link Transmitter - HFBR-1531ETZ - Broadcom Inc.
San Jose, CA, USA
5 MBd High Performance Link Transmitter
HFBR-1531ETZ
5 MBd High Performance Link Transmitter HFBR-1531ETZ
Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 5 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-15xxETZ 5 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.

Avago's 5 MBd Robust Versatile Link Transmitter series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-15xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 5 MBd Robust Versatile Link Transmitter series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security.
The design of our 5 MBd high-performance 5 MBd Robust Versatile Link Transmitter is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-15xxETZ 5 MBd Robust Versatile Link Transmitter family are fully guaranteed from -40° to 85°C.

Supplier's Site
Fibre Optic Transmitters - 334859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
334859
Fibre Optic Transmitters 334859
V-Link Vert 5MBd Tx RoHS Ext Temp

V-Link Vert 5MBd Tx RoHS Ext Temp

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531ETZ - 204775-HFBR-1531ETZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531ETZ
204775-HFBR-1531ETZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531ETZ 204775-HFBR-1531ETZ
Manufacturer: Broadcom Limited Win Source Part Number: 204775-HFBR-1531ETZ Connector Type: Versatile Link Capacitance: 86pF Voltage - DC Reverse (Vr) (Max): 5V Forward Voltage: 1.67V Wavelength: 660nm Categories: Optoelectronics Status: Active Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 200

Manufacturer: Broadcom Limited
Win Source Part Number: 204775-HFBR-1531ETZ
Connector Type: Versatile Link
Capacitance: 86pF
Voltage - DC Reverse (Vr) (Max): 5V
Forward Voltage: 1.67V
Wavelength: 660nm
Categories: Optoelectronics
Status: Active
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 200

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-3624-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3624-ND
Fiber Optic Transmitters - Discrete 516-3624-ND
Fiber Optic Transmitter 660nm 1.67V 60mA Versatile Link

Fiber Optic Transmitter 660nm 1.67V 60mA Versatile Link

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1531ETZ 334859 204775-HFBR-1531ETZ 516-3624-ND
Product Name 5 MBd High Performance Link Transmitter Fibre Optic Transmitters Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1531ETZ Fiber Optic Transmitters - Discrete
Light Source Light Emitting Diode
Data Rate 0.0050 Gbps 0.0050 Gbps
Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Maximum Optical Output Power -16.8 to -7.1 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Optical Transmitter for Industrial Applications with ST-Threaded Port, Standard Power, RoHS Compliant - HFBR-1412TZ - Broadcom Inc.
Specs
Packaging Type Dual-in-Line Package
Light Source Light Emitting Diode
Cable Type Multimode
View Details
4 suppliers
FOT-CC-850-MM Fiber Optic Transmitter – Contact Closure, 850 nm, Multi-mode -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type ST
Wavelength 850 nm (8500 Å)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details