Sharp Microelectronics of the Americas Fiber Optic Receivers GP1FAV50RK0F

Description
Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA
Request a Quote Datasheet
Description
Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 425-2700-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
425-2700-ND
Fiber Optic Receivers 425-2700-ND
Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA

Fiber Optic Receiver Digital Audio 13.2Mbps -24dBm 4.75V ~ 5.25V 25mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 425-2700-ND
Product Name Fiber Optic Receivers
Data Rate 13.2 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Balanced Fiber-Optic Receiver, Adjustable, 800-1700 nm, 10 MHz, M4 - 2117-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
CC-RM85 2-Channel, 850 nm, Multi-mode, receiver -  - Ultra Energy
Specs
Cable Type Multimode
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details