Sharp Microelectronics of the Americas Fiber Optic Receivers GP1FAV31RK0F

Description
Fiber Optic Receiver Digital Audio 15.5Mbps -24dBm 2.7V ~ 3.6V 15mA
Request a Quote Datasheet
Description
Fiber Optic Receiver Digital Audio 15.5Mbps -24dBm 2.7V ~ 3.6V 15mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 425-2502-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
425-2502-ND
Fiber Optic Receivers 425-2502-ND
Fiber Optic Receiver Digital Audio 15.5Mbps -24dBm 2.7V ~ 3.6V 15mA

Fiber Optic Receiver Digital Audio 15.5Mbps -24dBm 2.7V ~ 3.6V 15mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 425-2502-ND
Product Name Fiber Optic Receivers
Data Rate 15.5 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Fiber-Optic Receiver, Adjustable, 320-1000 nm, 10 MHz, 8-32 [Phase out] - 2107-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
100Gb/s Integrated Coherent Receiver - RX-PMQPSK-100 - Broadcom Inc.
Specs
Data Rate 13000 Mbps
Operating Temperature -58 to 176 F (-50 to 80 C)
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details