Broadcom Inc. 1 MBd High Performance Link Receiver HFBR-2542ETZ

Description
Avago’s 1 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-25xxETZ 1 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet
Description
Avago’s 1 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-25xxETZ 1 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MBd High Performance Link Receiver - HFBR-2542ETZ - Broadcom Inc.
San Jose, CA, USA
1 MBd High Performance Link Receiver
HFBR-2542ETZ
1 MBd High Performance Link Receiver HFBR-2542ETZ
Avago’s 1 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security. The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-25xxETZ 1 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.

Avago’s 1 MBd Robust Versatile Link Receiver series is a complete family of fiber optic link components for applications requiring a low-cost solution. The HFBR-25xxETZ series includes transmitters, receivers, connectors and cable specified for easy design. This new 1 MBd Robust Versatile Link Receiver series of components is suitable for helping to solve problems with voltage isolation and insulation, EMI/RFI immunity or data security.
The design of our 5 MBd high-performance 1 MBd Robust Versatile Link Receiver is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-25xxETZ 1 MBd Robust Versatile Link Receiver family are fully guaranteed from -40° to 85°C.

Supplier's Site
Fiber Optic Receivers - 516-4079-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-4079-ND
Fiber Optic Receivers 516-4079-ND
Fiber Optic Receiver General Purpose 1MBd -43dBm 4.75V ~ 5.25V 3.5mA

Fiber Optic Receiver General Purpose 1MBd -43dBm 4.75V ~ 5.25V 3.5mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2542ETZ 516-4079-ND
Product Name 1 MBd High Performance Link Receiver Fiber Optic Receivers
Data Rate 1 Mbps 1 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Optical Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, M4 - 2011-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
16MBd Metal Housing Optical Receiver for SERCOS Applications with SMA Port, RoHS Compliant - HFBR-2506AFZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Silicon
Cable Type Multimode
View Details
2 suppliers
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details