Broadcom Inc. DC to 10 Megabaud Versatile Link Fiber Optic Analog Transmitter, Vertical Package for 1 mm POF AFBR-1539Z

Description
The AFBR-1539Z analog transmitter utilizes a 650nm LED source in a housing designed to efficiently couple into 1mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ and AFBR-26xxZ receivers. The transmitter is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet
Description
The AFBR-1539Z analog transmitter utilizes a 650nm LED source in a housing designed to efficiently couple into 1mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ and AFBR-26xxZ receivers. The transmitter is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to 10 Megabaud Versatile Link Fiber Optic Analog Transmitter, Vertical Package for 1 mm POF - AFBR-1539Z - Broadcom Inc.
San Jose, CA, USA
DC to 10 Megabaud Versatile Link Fiber Optic Analog Transmitter, Vertical Package for 1 mm POF
AFBR-1539Z
DC to 10 Megabaud Versatile Link Fiber Optic Analog Transmitter, Vertical Package for 1 mm POF AFBR-1539Z
The AFBR-1539Z analog transmitter utilizes a 650nm LED source in a housing designed to efficiently couple into 1mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ and AFBR-26xxZ receivers. The transmitter is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.

The AFBR-1539Z analog transmitter utilizes a 650nm LED source in a housing designed to efficiently couple into 1mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ and AFBR-26xxZ receivers.
The transmitter is a 4-pin device packaged in a vertical Versatile Link housing. Versatile Link components can be interlocked (N-plexed together) to minimize space and to provide dual connections with the duplex connectors. Various simplex and duplex connectors as well as POF cables are available for Versatile Link components.

Supplier's Site
Optoelectronics - Fiber Optics - Transmitters - Discrete - 1002711-AFBR-1539Z - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Discrete
1002711-AFBR-1539Z
Optoelectronics - Fiber Optics - Transmitters - Discrete 1002711-AFBR-1539Z
Win Source Part Number: 1002711-AFBR-1539Z Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Series: Versatile Link Connector Type: Versatile Link Package: Bulk Standard Package: 200 Capacitance: 30 pF Voltage - DC Reverse (Vr) (Max): 20 V Current - DC Forward (If) (Max): 30 mA Voltage - Forward (Vf) (Typ): 2.3V (Max) Wavelength: 650nm Spectral Bandwidth: 20nm ECCN: 5A991B1 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: 516-3600,AFBR-1539Z- ND Base Product Number: AFBR-1539

Win Source Part Number: 1002711-AFBR-1539Z
Category: Optoelectronics>Fiber Optics - Transmitters - Discrete
Series: Versatile Link
Connector Type: Versatile Link
Package: Bulk
Standard Package: 200
Capacitance: 30 pF
Voltage - DC Reverse (Vr) (Max): 20 V
Current - DC Forward (If) (Max): 30 mA
Voltage - Forward (Vf) (Typ): 2.3V (Max)
Wavelength: 650nm
Spectral Bandwidth: 20nm
ECCN: 5A991B1
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Broadcom Limited
Other Names: 516-3600,AFBR-1539Z-ND
Base Product Number: AFBR-1539

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-3600-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3600-ND
Fiber Optic Transmitters - Discrete 516-3600-ND
Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link

Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number AFBR-1539Z 1002711-AFBR-1539Z 516-3600-ND
Product Name DC to 10 Megabaud Versatile Link Fiber Optic Analog Transmitter, Vertical Package for 1 mm POF Optoelectronics - Fiber Optics - Transmitters - Discrete Fiber Optic Transmitters - Discrete
Packaging Type Vertical Package
Light Source Light Emitting Diode
Wavelength 630 to 685 nm (6300 to 6850 Å) 650 nm (6500 Å)
Spectral Width 20 nm (200 Å) 20 nm (200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
MiniPOD™ 12x10G Transmitter Module (300m OM3) - AFBR-811vx3Z - Broadcom Inc.
Specs
Light Source Laser Diode
Cable Type Multimode
Data Rate 10 Gbps
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Light Source Light Emitting Diode
Cable Type Single Mode / Multimode
Connector Type ST
View Details