Sharp Packaging Solutions Sensor, Distance, Analog; Sensing Range Max Sharp GP2Y0A710K0F

Description
SENSOR, DISTANCE, ANALOG; Sensing Range Max:550cm; Sensing Method:Infrared; Sensor Output:Analogue; Product Range:GP2Y0A710K0F; Connection Method:5 Pin Connector; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V RoHS Compliant: Yes
Datasheet
Description
SENSOR, DISTANCE, ANALOG; Sensing Range Max:550cm; Sensing Method:Infrared; Sensor Output:Analogue; Product Range:GP2Y0A710K0F; Connection Method:5 Pin Connector; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Distance, Analog; Sensing Range Max Sharp - 14N9319 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Distance, Analog; Sensing Range Max Sharp
14N9319
Sensor, Distance, Analog; Sensing Range Max Sharp 14N9319
SENSOR, DISTANCE, ANALOG; Sensing Range Max:550cm; Sensing Method:Infrared; Sensor Output:Analogue; Product Range:GP2Y0A710K0F; Connection Method:5 Pin Connector; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V RoHS Compliant: Yes

SENSOR, DISTANCE, ANALOG; Sensing Range Max:550cm; Sensing Method:Infrared; Sensor Output:Analogue; Product Range:GP2Y0A710K0F; Connection Method:5 Pin Connector; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 14N9319
Product Name Sensor, Distance, Analog; Sensing Range Max Sharp
Operation Distance 217 inch (5500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3241EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIES-8M-NO-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers