Allegro MicroSystems Inc. Switches (Solid State) A3241EUA-T

Description
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Request a Quote Datasheet
Description
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - A3241EUA-T-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
A3241EUA-T-ND
Switches (Solid State) A3241EUA-T-ND
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP

Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number A3241EUA-T-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093406 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-B2LPBE-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
View Details
Proximity sensor - SIEH-M12B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers