The IN2 Series comprises high-temperature inductive proximity sensors with a 2 mm sensing range and M8 shielded housing. Operable from 10 to 35 VDC, they offer PNP/NPN, NO/NC outputs with 120 mA load current up to 130 °C and 70 mA up to 140 °C. Switching frequency is 800 Hz, and short circuit current is limited to 400 mA. The sensors feature IP67 protection, reverse polarity protection, and a silicone cable. Operating temperature ranges from -25 °C to 140 °C, with a sensing face of LPC-Vectra. Hysteresis is 3% to 15%, and the target size is 8 x 8 x 1 mm ST37. Vibration resistance is 1 mm amplitude at 55 Hz, and shock resistance is 10 g for 11 ms, complying with IEC 61000-4-2, IEC 61000-4-3, IEC 61000-4-4 Level 2, and IEC 60255-5 1 kV. No LED is included. Standard cable is 3 x 0.25 mm², 2 m ±5%.
LOCON your reliable choice for high quality inductive sensors
With short circuit and overload protections built in, these sensors are built to last. With additional load resistance and reverse polarity prevention features, and backed by Locon’s quality assurance guarantee, you will be assured these devices will work within spec, even in harsh environments.
Our sensors are also designed with a protection rating (DIN 40 050) of IP67, great for most industrial purposes.
| Locon Sensor Systems, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | IN2 Series |
| Product Name | High Temperature Inductive Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operation Distance | 0.0787 inch (2 mm) |
| Switching Frequency | 0.8000 kHz |
| Operating Temperature | 8.6 to 543 F (-13 to 284 C) |