Newport MKS Fiber-optic Collimator, SMA, 780 nm, 3.0 mm beam F-C5-S3-780

Description
The F-C5-S3-780 Collimator is designed to accept SMA type fiber connectors and collimate a 780 nm beam exiting a single-mode fiber to a 3.0 mm beam. Conversely, a laser beam can be launched into the assembly to focus the beam into a connected fiber. High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Optical Post Mounting For post mounting these F-C5 Series collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components. FC or SMA Fiber Connections F-C5 Series collimators accept common FC or SMA type connectorized optical fiber. Optical Post Mounting For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Advanced AR Coatings Offer Excellent Performance High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Coatings are offered for 543 nm, 780 nm, 1310 nm, and 1550 nm. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.
Request a Quote
Description
The F-C5-S3-780 Collimator is designed to accept SMA type fiber connectors and collimate a 780 nm beam exiting a single-mode fiber to a 3.0 mm beam. Conversely, a laser beam can be launched into the assembly to focus the beam into a connected fiber. High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Optical Post Mounting For post mounting these F-C5 Series collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components. FC or SMA Fiber Connections F-C5 Series collimators accept common FC or SMA type connectorized optical fiber. Optical Post Mounting For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Advanced AR Coatings Offer Excellent Performance High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Coatings are offered for 543 nm, 780 nm, 1310 nm, and 1550 nm. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-optic Collimator, SMA, 780 nm, 3.0 mm beam - F-C5-S3-780 - Newport MKS
Irvine, CA, United States
Fiber-optic Collimator, SMA, 780 nm, 3.0 mm beam
F-C5-S3-780
Fiber-optic Collimator, SMA, 780 nm, 3.0 mm beam F-C5-S3-780
The F-C5-S3-780 Collimator is designed to accept SMA type fiber connectors and collimate a 780 nm beam exiting a single-mode fiber to a 3.0 mm beam. Conversely, a laser beam can be launched into the assembly to focus the beam into a connected fiber. High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Optical Post Mounting For post mounting these F-C5 Series collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components. FC or SMA Fiber Connections F-C5 Series collimators accept common FC or SMA type connectorized optical fiber. Optical Post Mounting For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Advanced AR Coatings Offer Excellent Performance High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Coatings are offered for 543 nm, 780 nm, 1310 nm, and 1550 nm. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.

The F-C5-S3-780 Collimator is designed to accept SMA type fiber connectors and collimate a 780 nm beam exiting a single-mode fiber to a 3.0 mm beam. Conversely, a laser beam can be launched into the assembly to focus the beam into a connected fiber. High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction.

Optical Post Mounting


For post mounting these F-C5 Series collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts.

Applications

Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.

FC or SMA Fiber Connections

F-C5 Series collimators accept common FC or SMA type connectorized optical fiber.

Optical Post Mounting

For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts.

Advanced AR Coatings Offer Excellent Performance


High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Coatings are offered for 543 nm, 780 nm, 1310 nm, and 1550 nm.

Applications


Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lens Assemblies
Product Number F-C5-S3-780
Product Name Fiber-optic Collimator, SMA, 780 nm, 3.0 mm beam
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, Adjustable, 1000-1700 nm, 6 mm aperture, FC/APC - F-H5-IR-APC - Newport MKS
Specs
Type Collimator
Wavelength 1000 to 1700 nm (10000 to 17000 Å)
Aperture 6 mm (0.2362 inch)
View Details
Fiber-optic Collimator, Adjustable, 1000 - 1700 nm - F-H10-IR-APC - Newport MKS
Specs
Type Collimator
Wavelength 1000 to 1700 nm (10000 to 17000 Å)
Aperture 10 mm (0.3937 inch)
View Details
Fiber Pigtailed Collimator, 1310nm, 9/125µm Singlemode Bare Fiber. - F-COL-9-13 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Diameter / Width 0.5000 mm (0.0197 inch)
View Details
Fiber Pigtailed Collimator, 1310 nm, 62.5/125 μm Multimode. - F-COL-62-13 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Diameter / Width 1 mm (0.0394 inch)
View Details