Shanghai Lanbao Sensing Technology Co., Ltd. inductive sensor uses LR18XCN08LIM-E2

Description
The LR18 analog output sensor series uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ18*61.5mm,Φ18*73mm, Φ18*69.5mm,Φ18*81 mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating. Description The LR18 analog output inductive sensor series can meet all applications and can detect all metal objects. The unique housing design greatly reduces installation costs, and the upgrade of features reduces product maintenance costs and spare parts, reducing customer purchase costs, cost-effective. The protection grade of the product is IP67, it is not sensitive to dirt, and can work normally and stably when used in harsh environment. No matter for copper, aluminum, stainless steel or other metal parts have the same detection accuracy and detection distance, and has the advantages of non-contact, no wear, durable, long life, etc. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL
Datasheet
Description
The LR18 analog output sensor series uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ18*61.5mm,Φ18*73mm, Φ18*69.5mm,Φ18*81 mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating. Description The LR18 analog output inductive sensor series can meet all applications and can detect all metal objects. The unique housing design greatly reduces installation costs, and the upgrade of features reduces product maintenance costs and spare parts, reducing customer purchase costs, cost-effective. The protection grade of the product is IP67, it is not sensitive to dirt, and can work normally and stably when used in harsh environment. No matter for copper, aluminum, stainless steel or other metal parts have the same detection accuracy and detection distance, and has the advantages of non-contact, no wear, durable, long life, etc. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
inductive sensor uses LR18XCN08LIM-E2
The LR18 analog output sensor series uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ18*61.5mm,Φ18*73mm, Φ18*69.5mm,Φ18*81 mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating. Description The LR18 analog output inductive sensor series can meet all applications and can detect all metal objects. The unique housing design greatly reduces installation costs, and the upgrade of features reduces product maintenance costs and spare parts, reducing customer purchase costs, cost-effective. The protection grade of the product is IP67, it is not sensitive to dirt, and can work normally and stably when used in harsh environment. No matter for copper, aluminum, stainless steel or other metal parts have the same detection accuracy and detection distance, and has the advantages of non-contact, no wear, durable, long life, etc. Product Features > Providingequivalent signal output along with target position; > 0-10V, 0-20mA, 4-20mA analog output; > Perfect choice for displacement and thickness measurement; > Sensing distance: 5mm,8mm > Housing size: Φ18 > Housing material: Nickel-copper alloy > Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA > Connection: 2m PVC cable, M12 Connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product certification: CE, UL

The LR18 analog output sensor series uses a threaded cylindrical housing, which is highly tolerant to ambient temperature and can be stably detected at temperatures ranging from -25℃ to 70℃. The enclosure is made of copper-nickel alloy and is sturdy with two metres of PVC cable and M12 connector. The size is Φ18*61.5mm,Φ18*73mm, Φ18*69.5mm,Φ18*81 mm, easy to install. The power supply voltage is 10… 30 VDC, 0-10V, 0-20MA, 4-20mA, 0-10V + 0-20mA four analog output mode can be selected, the sensor output signal is strong. The sensor is CE and UL certified with IP67 protection rating.

Description
The LR18 analog output inductive sensor series can meet all applications and can detect all metal objects. The unique housing design greatly reduces installation costs, and the upgrade of features reduces product maintenance costs and spare parts, reducing customer purchase costs, cost-effective. The protection grade of the product is IP67, it is not sensitive to dirt, and can work normally and stably when used in harsh environment. No matter for copper, aluminum, stainless steel or other metal parts have the same detection accuracy and detection distance, and has the advantages of non-contact, no wear, durable, long life, etc.

Product Features
> Providingequivalent signal output along with target position;
> 0-10V, 0-20mA, 4-20mA analog output;
> Perfect choice for displacement and thickness measurement;
> Sensing distance: 5mm,8mm
> Housing size: Φ18
> Housing material: Nickel-copper alloy
> Output: 0-10V, 0-20mA, 4-20mA, 0-10V + 0-20mA
> Connection: 2m PVC cable, M12 Connector
> Mounting: Flush,Non-flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP67
> Product certification: CE, UL

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR18XCN08LIM-E2
Product Name inductive sensor uses
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components - 88AH5085 - Newark, An Avnet Company
Specs
Operation Distance 157 inch (4000 mm)
Power Requirements DC Powered
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2093355 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers