Aratas America LLC Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components B5L-A2S-U01-010

Description
SENSOR MODULE, TIME OF FLIGHT, 4M, 24VDC; Sensing Range Max:4m; Sensing Method:Time of Flight; Sensor Output:-; Product Range:B5L Series; Connection Method:-; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V RoHS Compliant: Yes
Datasheet
Description
SENSOR MODULE, TIME OF FLIGHT, 4M, 24VDC; Sensing Range Max:4m; Sensing Method:Time of Flight; Sensor Output:-; Product Range:B5L Series; Connection Method:-; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components - 88AH5085 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components
88AH5085
Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components 88AH5085
SENSOR MODULE, TIME OF FLIGHT, 4M, 24VDC; Sensing Range Max:4m; Sensing Method:Time of Flight; Sensor Output:-; Product Range:B5L Series; Connection Method:-; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V RoHS Compliant: Yes

SENSOR MODULE, TIME OF FLIGHT, 4M, 24VDC; Sensing Range Max:4m; Sensing Method:Time of Flight; Sensor Output:-; Product Range:B5L Series; Connection Method:-; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 88AH5085
Product Name Sensor Module, Time Of Flight, 4M, 24Vdc; Sensing Range Max Omron Electronic Components
Operation Distance 157 inch (4000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003601-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Photoelectric, Industrial - 1882-1027749-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details