SICK Proximity Sensors 1051127

Description
SICK IME08-02BNSZC0S
Request a Quote Datasheet
Description
SICK IME08-02BNSZC0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093355
Proximity Sensors 2093355
SICK IME08-02BNSZC0S

SICK IME08-02BNSZC0S

Supplier's Site
Proximity Sensors - Industrial - 1882-1051127-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1051127-ND
Proximity Sensors - Industrial 1882-1051127-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093355 1882-1051127-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Capacitive Proximity Sensors - 5000000963-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040950-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers