Shanghai Lanbao Sensing Technology Co., Ltd. inductive level sensor PNP NC LR16XBF02DPCB-E2

Description
LR16 series metal cylindrical high pressure resistance sensor adopts stainless steel shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 2mm, with short circuit protection, overload protection, reverse polarity protection, withstand pressure 500Bar,diameter specification: Φ16*63mm,Φ16*73mm, stable output voltage 10… 30 VDC, NPN and PNP output modes are available, terminals and M12 connector modes are optional, IP68 protection grade is CE and UL certification. Description Lanbao high pressure resistant inductive sensors are widely used in industrial fields. Compared with standard inductive sensors, high pressure sensors have the following advantages: reliable performance, longer service life, stronger pressure resistance, stronger waterproof ability, fast response speed, high switching frequency, strong anti-interference, installation Simple. In addition, they are insensitive to vibration, dust and oil, and can detect targets stably even in harsh environments. This series of sensors has a variety of connection methods, output methods, and housing scales. The high-brightness LED indicator light can easily judge the working status of the sensor switch. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 2mm > Housing size: Φ16 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 600 Hz
Datasheet
Description
LR16 series metal cylindrical high pressure resistance sensor adopts stainless steel shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 2mm, with short circuit protection, overload protection, reverse polarity protection, withstand pressure 500Bar,diameter specification: Φ16*63mm,Φ16*73mm, stable output voltage 10… 30 VDC, NPN and PNP output modes are available, terminals and M12 connector modes are optional, IP68 protection grade is CE and UL certification. Description Lanbao high pressure resistant inductive sensors are widely used in industrial fields. Compared with standard inductive sensors, high pressure sensors have the following advantages: reliable performance, longer service life, stronger pressure resistance, stronger waterproof ability, fast response speed, high switching frequency, strong anti-interference, installation Simple. In addition, they are insensitive to vibration, dust and oil, and can detect targets stably even in harsh environments. This series of sensors has a variety of connection methods, output methods, and housing scales. The high-brightness LED indicator light can easily judge the working status of the sensor switch. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 2mm > Housing size: Φ16 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 600 Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
inductive level sensor PNP NC - LR16XBF02DPCB-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
inductive level sensor PNP NC
LR16XBF02DPCB-E2
inductive level sensor PNP NC LR16XBF02DPCB-E2
LR16 series metal cylindrical high pressure resistance sensor adopts stainless steel shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 2mm, with short circuit protection, overload protection, reverse polarity protection, withstand pressure 500Bar,diameter specification: Φ16*63mm,Φ16*73mm, stable output voltage 10… 30 VDC, NPN and PNP output modes are available, terminals and M12 connector modes are optional, IP68 protection grade is CE and UL certification. Description Lanbao high pressure resistant inductive sensors are widely used in industrial fields. Compared with standard inductive sensors, high pressure sensors have the following advantages: reliable performance, longer service life, stronger pressure resistance, stronger waterproof ability, fast response speed, high switching frequency, strong anti-interference, installation Simple. In addition, they are insensitive to vibration, dust and oil, and can detect targets stably even in harsh environments. This series of sensors has a variety of connection methods, output methods, and housing scales. The high-brightness LED indicator light can easily judge the working status of the sensor switch. Product Features > Integrated stainless steel housing design; > Extended sensing distance, IP68; > Withstand pressure 500Bar; > Perfect choice for high pressure system application. > Sensing distance: 2mm > Housing size: Φ16 > Housing material: Stainless steel > Output: PNP,NPN NO NC > Connection: 2m PUR cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP68 > Product certification: CE, UL > Switching frequency [F]: 600 Hz

LR16 series metal cylindrical high pressure resistance sensor adopts stainless steel shell material and special circuit design, stable output, good water resistance. Fulshed sensor detection distance can reach 2mm, with short circuit protection, overload protection, reverse polarity protection, withstand pressure 500Bar,diameter specification: Φ16*63mm,Φ16*73mm, stable output voltage 10… 30 VDC, NPN and PNP output modes are available, terminals and M12 connector modes are optional, IP68 protection grade is CE and UL certification.

Description
Lanbao high pressure resistant inductive sensors are widely used in industrial fields. Compared with standard inductive sensors, high pressure sensors have the following advantages: reliable performance, longer service life, stronger pressure resistance, stronger waterproof ability, fast response speed, high switching frequency, strong anti-interference, installation Simple. In addition, they are insensitive to vibration, dust and oil, and can detect targets stably even in harsh environments. This series of sensors has a variety of connection methods, output methods, and housing scales. The high-brightness LED indicator light can easily judge the working status of the sensor switch.

Product Features
> Integrated stainless steel housing design;
> Extended sensing distance, IP68;
> Withstand pressure 500Bar;
> Perfect choice for high pressure system application.
> Sensing distance: 2mm
> Housing size: Φ16
> Housing material: Stainless steel
> Output: PNP,NPN NO NC
> Connection: 2m PUR cable,M12 connector
> Mounting: Flush
> Supply voltage: 10…30 VDC
> Degree of protection: IP68
> Product certification: CE, UL
> Switching frequency [F]: 600 Hz

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR16XBF02DPCB-E2
Product Name inductive level sensor PNP NC
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 0.6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040934-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers