SICK Proximity Sensors - Industrial 1040934

Description
SENSOR PROX INDUCTIVE 5MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 5MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040934-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040934-ND
Proximity Sensors - Industrial 1882-1040934-ND
SENSOR PROX INDUCTIVE 5MM CYLIND

SENSOR PROX INDUCTIVE 5MM CYLIND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1040934-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - 2092524 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers