Aratas America LLC EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) EE-SX3163-P2

Description
Slot / Connector Type Photo IC output (Dark-ON / Light ON) Connector with strong lock manufactured by JST. Mates with GHR-03. Mounted with M2 screws Models available for 5-V or 12-V power supply. Zener diode mounted for greater noise immunity (EE-SX3162-P1-Z and EE-SX4162-P1-Z only). Connector with cable (Order Separately) is available. EE-5002 1M
Request a Quote Datasheet
Description
Slot / Connector Type Photo IC output (Dark-ON / Light ON) Connector with strong lock manufactured by JST. Mates with GHR-03. Mounted with M2 screws Models available for 5-V or 12-V power supply. Zener diode mounted for greater noise immunity (EE-SX3162-P1-Z and EE-SX4162-P1-Z only). Connector with cable (Order Separately) is available. EE-5002 1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P2 - Aratas America LLC
Hoffman Estates, IL, United States
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive)
EE-SX3163-P2
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) EE-SX3163-P2
Slot / Connector Type Photo IC output (Dark-ON / Light ON) Connector with strong lock manufactured by JST. Mates with GHR-03. Mounted with M2 screws Models available for 5-V or 12-V power supply. Zener diode mounted for greater noise immunity (EE-SX3162-P1-Z and EE-SX4162-P1-Z only). Connector with cable (Order Separately) is available. EE-5002 1M

Slot / Connector Type

  • Photo IC output (Dark-ON / Light ON)
  • Connector with strong lock manufactured by JST. Mates with GHR-03.
  • Mounted with M2 screws
  • Models available for 5-V or 12-V power supply.
  • Zener diode mounted for greater noise immunity (EE-SX3162-P1-Z and EE-SX4162-P1-Z only).
  • Connector with cable (Order Separately) is available. EE-5002 1M
Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - 1354113-EE-SX3163-P2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
1354113-EE-SX3163-P2
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output 1354113-EE-SX3163-P2
Win Source Part Number: 1354113-EE-SX3163-P2 Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Omron Electronics Inc-EMC Div Package: Bag Product Status: Active Package / Case: Module, Slotted Base Product Number: EE-SX3163 Mounting Type: Chassis Mount HTSUS: 8541.49.9500 ECCN: EAR99 Voltage - Supply: 12V Output Configuration: NPN - Open Collector/Dark-ON Current - Supply: 16 mA Sensing Distance: 0.197" (5mm) Sensing Method: Through-Beam

Win Source Part Number: 1354113-EE-SX3163-P2
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Temperature Range - Operating: -20°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Package: Bag
Product Status: Active
Package / Case: Module, Slotted
Base Product Number: EE-SX3163
Mounting Type: Chassis Mount
HTSUS: 8541.49.9500
ECCN: EAR99
Voltage - Supply: 12V
Output Configuration: NPN - Open Collector/Dark-ON
Current - Supply: 16 mA
Sensing Distance: 0.197" (5mm)
Sensing Method: Through-Beam

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - EE-SX3163-P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
EE-SX3163-P2
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output EE-SX3163-P2
SENSOR OPTICAL 5MM MODULE SLOT

SENSOR OPTICAL 5MM MODULE SLOT

Supplier's Site

Technical Specifications

  Aratas America LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Photoelectric Sensors Proximity Sensors
Product Number EE-SX3163-P2 1354113-EE-SX3163-P2 EE-SX3163-P2
Product Name EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Operation Distance 0.1969 inch (5 mm) 0.1970 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX4088 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
EE-SX1025 Photomicrosensor (Transmissive) - EE-SX1025 - Aratas America LLC
Specs
Operation Distance 0.1102 inch (2.8 mm)
View Details
3 suppliers
EE-SX1096-W11 Photomicrosensor (Transmissive) - EE-SX1096-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
EE-SX460-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX460-P1 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers