Shanghai Lanbao Sensing Technology Co., Ltd. AC smat inductive sensor NO LR12XCF04ATOY-E2

Description
LR12 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 8mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade. Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR12X series cylindrical inductive proximity sensors adopt non-contact detection technology and accurate induction technology to detect the surface of the target object without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the sensor easier to understand, and it is easier to judge the working state of the sensor switch. Multiple output and connection modes are available for selection.The rugged switch housing is highly resistant to deformation and corrosion and can be used in a variety of environments including food and beverage manufacturing, chemical and metal processing industries Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 2mm,4mm,8mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: AC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 20…250 VAC > Switching frequency: 20 HZ > Load current: ≤200mA
Datasheet
Description
LR12 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 8mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade. Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR12X series cylindrical inductive proximity sensors adopt non-contact detection technology and accurate induction technology to detect the surface of the target object without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the sensor easier to understand, and it is easier to judge the working state of the sensor switch. Multiple output and connection modes are available for selection.The rugged switch housing is highly resistant to deformation and corrosion and can be used in a variety of environments including food and beverage manufacturing, chemical and metal processing industries Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 2mm,4mm,8mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: AC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 20…250 VAC > Switching frequency: 20 HZ > Load current: ≤200mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC smat inductive sensor NO - LR12XCF04ATOY-E2 - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
AC smat inductive sensor NO
LR12XCF04ATOY-E2
AC smat inductive sensor NO LR12XCF04ATOY-E2
LR12 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 8mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade. Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR12X series cylindrical inductive proximity sensors adopt non-contact detection technology and accurate induction technology to detect the surface of the target object without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the sensor easier to understand, and it is easier to judge the working state of the sensor switch. Multiple output and connection modes are available for selection.The rugged switch housing is highly resistant to deformation and corrosion and can be used in a variety of environments including food and beverage manufacturing, chemical and metal processing industries Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 2mm,4mm,8mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: AC 2 wires > Connection: M12 connector, cable > Mounting: Flush,Non-flush > Supply voltage: 20…250 VAC > Switching frequency: 20 HZ > Load current: ≤200mA

LR12 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 20…250 VAC, AC 2 wires with normally open or close output mode, using non-contact detection, the longest detection distance is 8mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL certified with IP67 protection grade.

Description
Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR12X series cylindrical inductive proximity sensors adopt non-contact detection technology and accurate induction technology to detect the surface of the target object without wear, suitable for close range metal parts detection, even in the harsh environment with dust, liquid, oil or grease. The sensor allows installation in narrow or limited Spaces and a variety of other user Settings. The clear and visible indicator makes the operation of the sensor easier to understand, and it is easier to judge the working state of the sensor switch. Multiple output and connection modes are available for selection.The rugged switch housing is highly resistant to deformation and corrosion and can be used in a variety of environments including food and beverage manufacturing, chemical and metal processing industries

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 2mm,4mm,8mm
> Housing size: Φ12
> Housing material: Nickel-copper alloy
> Output: AC 2 wires
> Connection: M12 connector, cable
> Mounting: Flush,Non-flush
> Supply voltage: 20…250 VAC
> Switching frequency: 20 HZ
> Load current: ≤200mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR12XCF04ATOY-E2
Product Name AC smat inductive sensor NO
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
Switching Frequency 0.0200 kHz
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
3 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040067-ND - DigiKey
Specs
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details
2 suppliers