SICK Proximity Sensors - Industrial 1040067

Description
SENSOR PROX 60MM IP67 CYLINDER
Request a Quote Datasheet
Description
SENSOR PROX 60MM IP67 CYLINDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040067-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040067-ND
Proximity Sensors - Industrial 1882-1040067-ND
SENSOR PROX 60MM IP67 CYLINDER

SENSOR PROX 60MM IP67 CYLINDER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1040067-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Photoelectric, Industrial - 1882-1025994-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details