Shanghai Lanbao Sensing Technology Co., Ltd. Inductive sensor signal LR05XAF08DNC

Description
LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PUR cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional integrated circuit design, widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of high measurement accuracy and high response frequency. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm, 1.5mm > Housing size: Φ5 > Housing material: Stainless steel > Output: NPN,PNP> Connection: M8 connector, cable > Mounting: Flush > Supply voltage: 10…30 VDC> Switching frequency:1200 HZ,2000 HZ > Load current: ≤100mA
Datasheet
Description
LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PUR cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional integrated circuit design, widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of high measurement accuracy and high response frequency. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm, 1.5mm > Housing size: Φ5 > Housing material: Stainless steel > Output: NPN,PNP> Connection: M8 connector, cable > Mounting: Flush > Supply voltage: 10…30 VDC> Switching frequency:1200 HZ,2000 HZ > Load current: ≤100mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor signal LR05XAF08DNC
LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PUR cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade. Description Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional integrated circuit design, widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of high measurement accuracy and high response frequency. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 0.8mm, 1.5mm > Housing size: Φ5 > Housing material: Stainless steel > Output: NPN,PNP> Connection: M8 connector, cable > Mounting: Flush > Supply voltage: 10…30 VDC> Switching frequency:1200 HZ,2000 HZ > Load current: ≤100mA

LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be selected, using non-contact detection, the longest detection distance is 1.5mm, can effectively reduce the workpiece collision accident. Rugged stainless steel housing, equipped with 2 meters PUR cable and M8 connector, is suitable for various installation scenarios. The sensor is CE certified with IP67 protection grade.

Description
Lanbao inductive sensors are used everywhere in industrial fields.LR5 series cylindrical inductive proximity sensors are available in standard and enhanced distance models, with stable sensing performance, excellent anti-interference and professional integrated circuit design, widely used in position control and counting functions. Product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection, reverse polarity protection, overload protection, surge protection and other functions. The sensor uses eddy current principle to detect various metal workpieces effectively, and has the advantages of high measurement accuracy and high response frequency.

Product Features
> Non contact detection, safe and reliable;
> ASIC design;
> Perfect choice for metallic targets detection;
> Sensing distance: 0.8mm, 1.5mm
> Housing size: Φ5
> Housing material: Stainless steel
> Output: NPN,PNP> Connection: M8 connector, cable
> Mounting: Flush
> Supply voltage: 10…30 VDC> Switching frequency:1200 HZ,2000 HZ
> Load current: ≤100mA

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number LR05XAF08DNC
Product Name Inductive sensor signal
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3514 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Switches (Solid State) - A1104EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details