Newport MKS High Load Hexapod, 50 kg Centered Load Capacity, M6 HXP200-MECA

Description
The HXP200-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP200 is an effective solution to complex motion applications that demand a high load capacity of up to 50 kg, centered and offset loads of at least 5kg. The HXP200 also features long travel ranges (up to ±59mm), fast speeds (up to 81mm/s), high stiffness and stability. The HXP200 is driven by six DC servo motor actuators which provide precise MIM (0.2µm). A brake on the actuator eliminates drift at power-off conditions. A critical design feature that enhances the overall motion performance is the joints with which the actuators are attached to the base and the moving top plate. The preloaded and backlash-free, cardan joints enhance not only the repeatability and positioning performance of the HXP200, but are also key to its position stability and stiffness. Determine if the HXP200-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software. The HXP200-ELEC-D controller to be purchased separately to drive the HXP200-MECA.
Request a Quote Datasheet
Description
The HXP200-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP200 is an effective solution to complex motion applications that demand a high load capacity of up to 50 kg, centered and offset loads of at least 5kg. The HXP200 also features long travel ranges (up to ±59mm), fast speeds (up to 81mm/s), high stiffness and stability. The HXP200 is driven by six DC servo motor actuators which provide precise MIM (0.2µm). A brake on the actuator eliminates drift at power-off conditions. A critical design feature that enhances the overall motion performance is the joints with which the actuators are attached to the base and the moving top plate. The preloaded and backlash-free, cardan joints enhance not only the repeatability and positioning performance of the HXP200, but are also key to its position stability and stiffness. Determine if the HXP200-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software. The HXP200-ELEC-D controller to be purchased separately to drive the HXP200-MECA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Irvine, CA, United States
High Load Hexapod, 50 kg Centered Load Capacity, M6
HXP200-MECA
High Load Hexapod, 50 kg Centered Load Capacity, M6 HXP200-MECA
The HXP200-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP200 is an effective solution to complex motion applications that demand a high load capacity of up to 50 kg, centered and offset loads of at least 5kg. The HXP200 also features long travel ranges (up to ±59mm), fast speeds (up to 81mm/s), high stiffness and stability. The HXP200 is driven by six DC servo motor actuators which provide precise MIM (0.2µm). A brake on the actuator eliminates drift at power-off conditions. A critical design feature that enhances the overall motion performance is the joints with which the actuators are attached to the base and the moving top plate. The preloaded and backlash-free, cardan joints enhance not only the repeatability and positioning performance of the HXP200, but are also key to its position stability and stiffness. Determine if the HXP200-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software. The HXP200-ELEC-D controller to be purchased separately to drive the HXP200-MECA.

The HXP200-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP200 is an effective solution to complex motion applications that demand a high load capacity of up to 50 kg, centered and offset loads of at least 5kg. The HXP200 also features long travel ranges (up to ±59mm), fast speeds (up to 81mm/s), high stiffness and stability. The HXP200 is driven by six DC servo motor actuators which provide precise MIM (0.2µm). A brake on the actuator eliminates drift at power-off conditions. A critical design feature that enhances the overall motion performance is the joints with which the actuators are attached to the base and the moving top plate. The preloaded and backlash-free, cardan joints enhance not only the repeatability and positioning performance of the HXP200, but are also key to its position stability and stiffness. Determine if the HXP200-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software.

The HXP200-ELEC-D controller to be purchased separately to drive the HXP200-MECA.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Robots
Product Number HXP200-MECA
Product Name High Load Hexapod, 50 kg Centered Load Capacity, M6
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Hexapod, Vacuum Compatible, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details