Newport MKS High Load Hexapod, 450 kg Centered Load Capacity, M6 HXP1000-MECA

Description
The HXP1000-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP1000 is an effective solution to complex motion applications that demand a high load capacity of up to 450 kg centered loads. It also features long travel ranges, fast speeds, high stiffness and stability as well as very easy to use and flexible coordinate systems or pivot points. Determine if the HXP1000-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software. Order with HXP1000-ELEC-D.
Request a Quote Datasheet
Description
The HXP1000-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP1000 is an effective solution to complex motion applications that demand a high load capacity of up to 450 kg centered loads. It also features long travel ranges, fast speeds, high stiffness and stability as well as very easy to use and flexible coordinate systems or pivot points. Determine if the HXP1000-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software. Order with HXP1000-ELEC-D.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Load Hexapod, 450 kg Centered Load Capacity, M6 - HXP1000-MECA - Newport MKS
Irvine, CA, United States
High Load Hexapod, 450 kg Centered Load Capacity, M6
HXP1000-MECA
High Load Hexapod, 450 kg Centered Load Capacity, M6 HXP1000-MECA
The HXP1000-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP1000 is an effective solution to complex motion applications that demand a high load capacity of up to 450 kg centered loads. It also features long travel ranges, fast speeds, high stiffness and stability as well as very easy to use and flexible coordinate systems or pivot points. Determine if the HXP1000-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software. Order with HXP1000-ELEC-D.

The HXP1000-MECA High Load 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP1000 is an effective solution to complex motion applications that demand a high load capacity of up to 450 kg centered loads. It also features long travel ranges, fast speeds, high stiffness and stability as well as very easy to use and flexible coordinate systems or pivot points. Determine if the HXP1000-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software. Order with HXP1000-ELEC-D.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Robots
Product Number HXP1000-MECA
Product Name High Load Hexapod, 450 kg Centered Load Capacity, M6
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
Load Capacity 459 kg (1012 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
High Load Hexapod, 85 kg Centered Load Capacity, M6 - HXP200S-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 86.66 kg (191 lbs)
X-axis Travel 40 mm (1.57 inch)
View Details
Hexapod, Vacuum Compatible, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50V6-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details