The IRIS MA® is an industrial camera designed for real-time motion amplification and vibration analysis in harsh environments. It features a Micro Four Thirds mount with interchangeable 50mm, 25mm, or 10.5mm f/0.95 lenses and captures video at up to 29,000 fps at reduced resolution. The camera detects displacements as small as 0.005 mils (0.125 μm) at close focus and supports frequency ranges up to 870,000 CPM. It includes onboard processing with an i7 processor, 32GB RAM, and 1TB SSD, and connects via Thunderbolt cable up to 3m in length. The system integrates with TrueSight® software for AI-driven diagnostics, motion mapping, and data export to .csv files.
The Iris MA™ is the world's first industrial camera with Live Motion Amplification®, giving you the power to see, measure and solve your toughest problems on the spot. The power of the Lab. In the field for true insight. Getting clean, reliable data in harsh industrial environments has always been a challenge that the Iris MA™ has been engineered to solve. This is not a consumer camera in a rugged box; it is a purpose-built data acquisition instrument designed from the ground up for industrial use. Its advanced sensor and optics capture the highest fidelity motion data, streaming it directly to a connected PC or display running our TrueSight™ analysis engine. This allows you to see Live Motion Amplification® in real-time, confident that the insights you're seeing are built on the most accurate and reliable data possible, no matter the conditions. Investing in new technology always comes with the risk of future obsolescence. We engineered the Iris aiOne™ and Iris MA™ camera to minimize that risk. It is designed as a single, powerful hardware platform that serves as a long-term foundation for your motion analysis program. The camera you purchase today is already equipped to handle the most demanding applications of tomorrow. Advanced capabilities, such as high-speed data acquisition, are enabled through our TrueSight™ software modules. This means your system grows with your needs through simple software upgrades and hardware additions, protecting your initial investment and ensuring you will have the tool you need now and in the future.
| RDI Technologies Inc. | |
|---|---|
| Product Category | Video Cameras |
| Product Number | IRIS MA |
| Product Name | Live Motion Amplification |
| Camera Function | Video |