PCE Instruments / PCE Americas Inc. Inspection Camera with Telescoping Pole PCE-IVE 330

Description
The PCE-IVE 330 inspection camera is used to diagnose and monitor hard-to-reach areas on machines and systems. Due to the length of the inspection camera, it is also possible to detect areas which are difficult to access. Visual monitoring with the inspection camera is supported by the flexible camera head. It can be brought into the desired position by bending, and thus images at a certain angle are also made possible. On the camera are 12 bright LEDs, which illuminate the area in which the telescopic camera is to be used, very well, so that a clear picture can be transferred to the display. The brightness of the LEDs can be adjusted using a dial on the handle of the telescopic camera. Thus, the telescopic camera can also detect potential hazards inside the machine. or example, fracture points on components are made clear by this telescopic camera. In addition to the normal mode in which the images only are transmitted to the display, a video recording can also be performed if an SD card is inserted. Thus, the performance characteristics of individual components can also be monitored and, if necessary, optimized later. The scope of delivery of the telescopic camera includs not only the SD card, but also a card reader so that the produced video can later be easily viewed on the PC. In order for the videos to be correctly ordered when they are started on the computer, the telescope camera automatically adds the date and time to the video. Thus, no confusion can occur. However, the date and time must first have have been set correctly on the device.
Request a Quote
Description
The PCE-IVE 330 inspection camera is used to diagnose and monitor hard-to-reach areas on machines and systems. Due to the length of the inspection camera, it is also possible to detect areas which are difficult to access. Visual monitoring with the inspection camera is supported by the flexible camera head. It can be brought into the desired position by bending, and thus images at a certain angle are also made possible. On the camera are 12 bright LEDs, which illuminate the area in which the telescopic camera is to be used, very well, so that a clear picture can be transferred to the display. The brightness of the LEDs can be adjusted using a dial on the handle of the telescopic camera. Thus, the telescopic camera can also detect potential hazards inside the machine. or example, fracture points on components are made clear by this telescopic camera. In addition to the normal mode in which the images only are transmitted to the display, a video recording can also be performed if an SD card is inserted. Thus, the performance characteristics of individual components can also be monitored and, if necessary, optimized later. The scope of delivery of the telescopic camera includs not only the SD card, but also a card reader so that the produced video can later be easily viewed on the PC. In order for the videos to be correctly ordered when they are started on the computer, the telescope camera automatically adds the date and time to the video. Thus, no confusion can occur. However, the date and time must first have have been set correctly on the device.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Inspection Camera with Telescoping Pole
PCE-IVE 330
Inspection Camera with Telescoping Pole PCE-IVE 330
The PCE-IVE 330 inspection camera is used to diagnose and monitor hard-to-reach areas on machines and systems. Due to the length of the inspection camera, it is also possible to detect areas which are difficult to access. Visual monitoring with the inspection camera is supported by the flexible camera head. It can be brought into the desired position by bending, and thus images at a certain angle are also made possible. On the camera are 12 bright LEDs, which illuminate the area in which the telescopic camera is to be used, very well, so that a clear picture can be transferred to the display. The brightness of the LEDs can be adjusted using a dial on the handle of the telescopic camera. Thus, the telescopic camera can also detect potential hazards inside the machine. or example, fracture points on components are made clear by this telescopic camera. In addition to the normal mode in which the images only are transmitted to the display, a video recording can also be performed if an SD card is inserted. Thus, the performance characteristics of individual components can also be monitored and, if necessary, optimized later. The scope of delivery of the telescopic camera includs not only the SD card, but also a card reader so that the produced video can later be easily viewed on the PC. In order for the videos to be correctly ordered when they are started on the computer, the telescope camera automatically adds the date and time to the video. Thus, no confusion can occur. However, the date and time must first have have been set correctly on the device.

The PCE-IVE 330 inspection camera is used to diagnose and monitor hard-to-reach areas on machines and systems. Due to the length of the inspection camera, it is also possible to detect areas which are difficult to access. Visual monitoring with the inspection camera is supported by the flexible camera head. It can be brought into the desired position by bending, and thus images at a certain angle are also made possible. On the camera are 12 bright LEDs, which illuminate the area in which the telescopic camera is to be used, very well, so that a clear picture can be transferred to the display. The brightness of the LEDs can be adjusted using a dial on the handle of the telescopic camera.

Thus, the telescopic camera can also detect potential hazards inside the machine. or example, fracture points on components are made clear by this telescopic camera. In addition to the normal mode in which the images only are transmitted to the display, a video recording can also be performed if an SD card is inserted. Thus, the performance characteristics of individual components can also be monitored and, if necessary, optimized later.

The scope of delivery of the telescopic camera includs not only the SD card, but also a card reader so that the produced video can later be easily viewed on the PC. In order for the videos to be correctly ordered when they are started on the computer, the telescope camera automatically adds the date and time to the video. Thus, no confusion can occur. However, the date and time must first have have been set correctly on the device.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Video Cameras
Product Number PCE-IVE 330
Product Name Inspection Camera with Telescoping Pole
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output PAL; SD Card memory & LCD Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Inspection Camera - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details