Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes 1414A

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and plated steel screws and retained with a plated chain when open. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414A - 4.00 4.00 3.00 - 1414C - 6.00 4.00 3.00 4.88 2.88 1414G - 8.00 6.00 3.50 6.75 4.88 1414A4 - 4.00 4.00 4.00 - 1414C4 - 6.00 4.00 4.00 4.88 2.88 1414E - 6.00 6.00 4.00 4.88 4.88 1414I - 10.00 8.00 4.00 8.75 6.88 1414K - 12.00 10.00 5.00 10.75 8.88 1414M6 - 14.00 12.00 6.00 12.75 10.88 1414O6 - 16.00 14.00 6.00 14.75 12.88 1414M8 - 14.00 12.00 8.00 12.75 10.88 1414O10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and plated steel screws and retained with a plated chain when open. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414A - 4.00 4.00 3.00 - 1414C - 6.00 4.00 3.00 4.88 2.88 1414G - 8.00 6.00 3.50 6.75 4.88 1414A4 - 4.00 4.00 4.00 - 1414C4 - 6.00 4.00 4.00 4.88 2.88 1414E - 6.00 6.00 4.00 4.88 4.88 1414I - 10.00 8.00 4.00 8.75 6.88 1414K - 12.00 10.00 5.00 10.75 8.88 1414M6 - 14.00 12.00 6.00 12.75 10.88 1414O6 - 16.00 14.00 6.00 14.75 12.88 1414M8 - 14.00 12.00 8.00 12.75 10.88 1414O10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - 1414A - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
1414A
Electrical - Mild Steel - Junction Boxes 1414A
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and plated steel screws and retained with a plated chain when open. Seamless poured-in place gasket. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414A - 4.00 4.00 3.00 - 1414C - 6.00 4.00 3.00 4.88 2.88 1414G - 8.00 6.00 3.50 6.75 4.88 1414A4 - 4.00 4.00 4.00 - 1414C4 - 6.00 4.00 4.00 4.88 2.88 1414E - 6.00 6.00 4.00 4.88 4.88 1414I - 10.00 8.00 4.00 8.75 6.88 1414K - 12.00 10.00 5.00 10.75 8.88 1414M6 - 14.00 12.00 6.00 12.75 10.88 1414O6 - 16.00 14.00 6.00 14.75 12.88 1414M8 - 14.00 12.00 8.00 12.75 10.88 1414O10 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54

Construction

  • Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Lift off cover is secured with stainless steel clamps and plated steel screws and retained with a plated chain when open.
  • Seamless poured-in place gasket.
  • Models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panel Kit
  • Door Clamping Hardware
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414A - 4.00 4.00 3.00 -
1414C - 6.00 4.00 3.00 4.88 2.88
1414G - 8.00 6.00 3.50 6.75 4.88
1414A4 - 4.00 4.00 4.00 -
1414C4 - 6.00 4.00 4.00 4.88 2.88
1414E - 6.00 6.00 4.00 4.88 4.88
1414I - 10.00 8.00 4.00 8.75 6.88
1414K - 12.00 10.00 5.00 10.75 8.88
1414M6 - 14.00 12.00 6.00 12.75 10.88
1414O6 - 16.00 14.00 6.00 14.75 12.88
1414M8 - 14.00 12.00 8.00 12.75 10.88
1414O10 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Boxes - 1414A - 1414A - Win Source Electronics
Laguna Hills, CA, United States
Boxes - 1414A
1414A
Boxes - 1414A 1414A
Manufacturer: Hammond Manufacturing Win Source Part Number: 1001463-1414A Color: Gray Ratings: IP54, JIC EGP-1-1967, NEMA 12,13, UL-508 Thickness: 14 Gauge Height: 3.000" (76.20mm) Material: Metal, Steel Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 2 lbs (907.2g) Container Type: Box Area (L x W): 16.0" (103cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1001463-1414A
Color: Gray
Ratings: IP54, JIC EGP-1-1967, NEMA 12,13, UL-508
Thickness: 14 Gauge
Height: 3.000" (76.20mm)
Material: Metal, Steel
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 2 lbs (907.2g)
Container Type: Box
Area (L x W): 16.0" (103cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1414A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414A
Enclosures, Boxes, & Cases 1414A
NEMA12 RMVBL CVR 4X4X3

NEMA12 RMVBL CVR 4X4X3

Buy Now
Boxes - 1414A-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 3.000"" (76.20mm)"

"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1414A
Electrical Enclosures 1414A
Electrical Enclosures ClampCover No Panel NEMA12 Steel 4x4x3"

Electrical Enclosures ClampCover No Panel NEMA12 Steel 4x4x3"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Win Source Electronics Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414A 1414A 1414A 1414A-ND 1414A
Product Name Electrical - Mild Steel - Junction Boxes Boxes - 1414A Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm) 4 inch (102 mm)
Depth 3 inch (76.2 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455A802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4SSK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414N4PHO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Boxes - 164-1418L12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details