Explosion Proof LoRaWAN® Smart Vibration Sensor
LoRaWAN® wireless connectivity
Built-in 3-axis accelerometer and temperature sensor
On-board computing. Directly sends VRMS, ARMS, Peak, Displacement, Kurtosis, Crest factor, Skewness and Standard Deviation values to applications
Support battery power and remote configuration settings, no wiring installation needed
Easy settings with user friendly interfaces on WISE Studio utility
ISO 10816 and ISO 20816 compliant
Support wide temperature 0 ~ 70 °C
IP65 enclosure design
IECEx Zone 2, Zone 21, ATEX2, C1D2 certificates
Explosion Proof LoRaWAN® Smart Vibration Sensor
- LoRaWAN® wireless connectivity
- Built-in 3-axis accelerometer and temperature sensor
- On-board computing. Directly sends VRMS, ARMS, Peak, Displacement, Kurtosis, Crest factor, Skewness and Standard Deviation values to applications
- Support battery power and remote configuration settings, no wiring installation needed
- Easy settings with user friendly interfaces on WISE Studio utility
- ISO 10816 and ISO 20816 compliant
- Support wide temperature 0 ~ 70 °C
- IP65 enclosure design
- IECEx Zone 2, Zone 21, ATEX2, C1D2 certificates