IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate from MCS 0-15 in 20MHz/40MHz/80MHz channels, and Bluetooth 4.1 LE.
Advanced integrated coexistence features deliver superior Wi-Fi/Bluetooth coexistence to ensure the best possible wireless experience, maximum performance, and lowest power consumption.
Key Features:
High integrated dual-band (2.4/5GHz) 802.11 ac/a/b/g/n 2Tx/2Rx Wi-Fi and Bluetooth combo solution in USB module is ideal for devices requiring high throughput and low-power connectivity.
Dual-stream spatial multiplexing up to 867 Mbps data rate, supports 20, 40, and 80 MHz bandwidth with optional SGI (256 QAM modulation).
Supports Bluetooth 4.1 (BDR/EDR/LE).
Bluetooth supports Class I or Class II transmitter operation.
Supports Wake on WLAN and Bluetooth function.
Advanced coexistence mechanism between Wi-Fi and Bluetooth ensure the best possible wireless experience, maximum performance, and lowest power consumption.
Two I-PEX connectors for external antenna enable highest design flexibility.
Individual power calibration ensures high performance and stable quality.
RoHS and REACH compliances meet environment-friendly requirement.
Supports Windows( 7/8.1/10).
IGX-UACB1-9378a6-BT is an 802.11 ac/a/b/g/n dual band 2×2 wifi and Bluetooth combo USB stamp module designed for devices which require high throughput and lower-power consumption. It’s a highly integrated module that supports 2-stream 802.11ac/a/b/g/n MIMO technology with data rate from MCS 0-15 in 20MHz/40MHz/80MHz channels, and Bluetooth 4.1 LE.
Advanced integrated coexistence features deliver superior Wi-Fi/Bluetooth coexistence to ensure the best possible wireless experience, maximum performance, and lowest power consumption.
Key Features:
- High integrated dual-band (2.4/5GHz) 802.11 ac/a/b/g/n 2Tx/2Rx Wi-Fi and Bluetooth combo solution in USB module is ideal for devices requiring high throughput and low-power connectivity.
- Dual-stream spatial multiplexing up to 867 Mbps data rate, supports 20, 40, and 80 MHz bandwidth with optional SGI (256 QAM modulation).
- Supports Bluetooth 4.1 (BDR/EDR/LE).
- Bluetooth supports Class I or Class II transmitter operation.
- Supports Wake on WLAN and Bluetooth function.
- Advanced coexistence mechanism between Wi-Fi and Bluetooth ensure the best possible wireless experience, maximum performance, and lowest power consumption.
- Two I-PEX connectors for external antenna enable highest design flexibility.
- Individual power calibration ensures high performance and stable quality.
- RoHS and REACH compliances meet environment-friendly requirement.
- Supports Windows( 7/8.1/10).