SFCable.com 100M WDM Fiber Converter SM SC 20Km, MC111CS 1025-SF-19

Description
The MC111CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Adopting WDM technology, MC111CS takes only one fiber cable to transmit and receive data, which will save half cabling cost for you. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC111CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC111CS supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1550nm on transferring data and at 1310nm on receiving data. So the other end device to cooperate with the MC111CS should work at 1310nm on transferring data and at 1550nm on receiving data. Another TP-LINK¡¦s media converter MC112CS is just one of the examples to cooperate with MC111CS. Other features of this module include the ability to be used as a stand alone device (no chassis
Description
The MC111CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Adopting WDM technology, MC111CS takes only one fiber cable to transmit and receive data, which will save half cabling cost for you. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC111CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC111CS supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1550nm on transferring data and at 1310nm on receiving data. So the other end device to cooperate with the MC111CS should work at 1310nm on transferring data and at 1550nm on receiving data. Another TP-LINK¡¦s media converter MC112CS is just one of the examples to cooperate with MC111CS. Other features of this module include the ability to be used as a stand alone device (no chassis

Suppliers

Company
Product
Description
Supplier Links
100M WDM Fiber Converter SM SC 20Km, MC111CS - 1025-SF-19 - SFCable.com
Hayward, CA, USA
100M WDM Fiber Converter SM SC 20Km, MC111CS
1025-SF-19
100M WDM Fiber Converter SM SC 20Km, MC111CS 1025-SF-19
The MC111CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Adopting WDM technology, MC111CS takes only one fiber cable to transmit and receive data, which will save half cabling cost for you. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC111CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC111CS supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1550nm on transferring data and at 1310nm on receiving data. So the other end device to cooperate with the MC111CS should work at 1310nm on transferring data and at 1550nm on receiving data. Another TP-LINK¡¦s media converter MC112CS is just one of the examples to cooperate with MC111CS. Other features of this module include the ability to be used as a stand alone device (no chassis

The MC111CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Adopting WDM technology, MC111CS takes only one fiber cable to transmit and receive data, which will save half cabling cost for you. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC111CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC111CS supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1550nm on transferring data and at 1310nm on receiving data. So the other end device to cooperate with the MC111CS should work at 1310nm on transferring data and at 1550nm on receiving data. Another TP-LINK¡¦s media converter MC112CS is just one of the examples to cooperate with MC111CS. Other features of this module include the ability to be used as a stand alone device (no chassis

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Network Media Converters
Product Number 1025-SF-19
Product Name 100M WDM Fiber Converter SM SC 20Km, MC111CS
Network Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter, 1000Mbps, Multimode 850nm, SC - EKI-2741SX-BE - Advantech
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Connector SC
Cable Length 2000 m (2187 yd)
View Details
2 suppliers
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Asynchronous Optical Bit-Driver® - 2005V - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details