Advantech Media Converter, 1000Mbps, Multimode 850nm, SC EKI-2741SX-BE

Description
Media Converter, 1000Mbps, Multimode 850nm, SC Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9K bytes
Request a Quote Datasheet
Description
Media Converter, 1000Mbps, Multimode 850nm, SC Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9K bytes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Converter, 1000Mbps, Multimode 850nm, SC - EKI-2741SX-BE - Advantech
Cincinnati, OH, United States
Media Converter, 1000Mbps, Multimode 850nm, SC
EKI-2741SX-BE
Media Converter, 1000Mbps, Multimode 850nm, SC EKI-2741SX-BE
Media Converter, 1000Mbps, Multimode 850nm, SC Provides 1 x 1000 Mbps Ethernet port with RJ45 connector Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device Provides DIP switch for full/half duplex setting Supports MDI/MDI-X auto crossover Supports Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount Provides Link Fault Pass-through (LFP) Jumbo Frame: 9K bytes

Media Converter, 1000Mbps, Multimode 850nm, SC

  • Provides 1 x 1000 Mbps Ethernet port with RJ45 connector
  • Provides 1 x 1000 Mbps fiber port with SC or SFP (mini-GBIC) type connector for 1000Base-SX/LX device
  • Provides DIP switch for full/half duplex setting
  • Supports MDI/MDI-X auto crossover
  • Supports Auto-Negotiation
  • Supports redundant 12 ~ 48 VDC power input
  • Provides flexible mounting: DIN-rail and Wall mount
  • Provides Link Fault Pass-through (LFP)
  • Jumbo Frame: 9K bytes
Buy Now Datasheet
Media Converters - EKI-2741SX-BE-ND - DigiKey
Thief River Falls, MN, United States
Media Converters
EKI-2741SX-BE-ND
Media Converters EKI-2741SX-BE-ND
MEDIA CONVERTER GBE-MULTI FIBER

MEDIA CONVERTER GBE-MULTI FIBER

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Media Converters Network Media Converters
Product Number EKI-2741SX-BE EKI-2741SX-BE-ND
Product Name Media Converter, 1000Mbps, Multimode 850nm, SC Media Converters
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-751-SSER-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
View Details
Media Converters - 2084-IMC-390-SFP-PS-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network SFP
Connector SFP
View Details
Media Converters - 2084-EKI-2741SL-US-AE-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100/1000
Connector SC
View Details
Media Converters - 2084-IMC-450-SE-A-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100
Connector SC
View Details