Yaskawa America, Inc. - Motion Division Servo Motor SGMPH-04AAA61D-OY

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, CUBE-TYPE, 400W, 200V, 2.6AMP, 3000RPM, 1.27NM, EQUIVALENT TO R88M-WP40030H-S2-D. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, CUBE-TYPE, 400W, 200V, 2.6AMP, 3000RPM, 1.27NM, EQUIVALENT TO R88M-WP40030H-S2-D. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 67860871 - Radwell International
Willingboro, NJ, United States
Servo Motor
67860871
Servo Motor 67860871
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, CUBE-TYPE, 400W, 200V, 2.6AMP, 3000RPM, 1.27NM, EQUIVALENT TO R88M-WP40030H-S2-D. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR, CUBE-TYPE, 400W, 200V, 2.6AMP, 3000RPM, 1.27NM, EQUIVALENT TO R88M-WP40030H-S2-D. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 67860871
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
10mm 252:1 micro linear servo - P8-10-252-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Servo Motor - 136804653 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details