Constar Motion Co., Ltd DC motor /Micro DC Servo Motor 10**M5...M...

Description
10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly reliable and delivers excellent performance over extremely long lifetime. The motor produces high rotation speed with good speed regulation and low EMI. The motor has high short-term overload capacity and can operate in certain poor environment conditions. It is widely applied in precision control fields such as medical equipment, intelligent prostheses, industrial robots, etc.
Request a Quote
Description
10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly reliable and delivers excellent performance over extremely long lifetime. The motor produces high rotation speed with good speed regulation and low EMI. The motor has high short-term overload capacity and can operate in certain poor environment conditions. It is widely applied in precision control fields such as medical equipment, intelligent prostheses, industrial robots, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10mm diameter precision servo motor is designed for high-performance applications in medical equipment, intelligent prostheses, and industrial robotics. It features a precious metal commutation system, operates from -20°C to +85°C, and is rated for 12V with a terminal resistance of 28.0 Ω, no-load speed of 11500 rpm, and stall torque of 4.2 mNm. The motor integrates a built-in encoder with 16, 32, or 64 counts per turn, TTL outputs, and a 5.0V supply. Gearbox options provide reduction ratios from 4 to 4096, with maximum output torques up to 180 mNm and corresponding length increments up to 27.2 mm. Dimensions include a shaft length of 8.5 mm and housing length of 23.4 mm ±0.5 mm. Available options include custom lead wire and shaft lengths.

Datasheet Summary
Powered by GS/AI

The 10mm diameter precision servo motor is designed for high-performance applications in medical equipment, intelligent prostheses, and industrial robotics. It features a precious metal commutation system, operates from -20°C to +85°C, and is rated for 12V with a terminal resistance of 28.0 Ω, no-load speed of 11500 rpm, and stall torque of 4.2 mNm. The motor integrates a built-in encoder with 16, 32, or 64 counts per turn, TTL outputs, and a 5.0V supply. Gearbox options provide reduction ratios from 4 to 4096, with maximum output torques up to 180 mNm and corresponding length increments up to 27.2 mm. Dimensions include a shaft length of 8.5 mm and housing length of 23.4 mm ±0.5 mm. Available options include custom lead wire and shaft lengths.

Suppliers

Company
Product
Description
Supplier Links
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC motor /Micro DC Servo Motor
10**M5...M...
DC motor /Micro DC Servo Motor 10**M5...M...
10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo motor is highly reliable and delivers excellent performance over extremely long lifetime. The motor produces high rotation speed with good speed regulation and low EMI. The motor has high short-term overload capacity and can operate in certain poor environment conditions. It is widely applied in precision control fields such as medical equipment, intelligent prostheses, industrial robots, etc.

10mm 12V Micro DC Servo Motor
Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC
Applications: Medical equipment, intelligent prostheses, industrial robots, etc.
Options: Lead wires length, Special coils, Shaft length
The precision servo motor is highly reliable and delivers excellent performance over extremely long lifetime. The motor produces high rotation speed with good speed regulation and low EMI. The motor has high short-term overload capacity and can operate in certain poor environment conditions. It is widely applied in precision control fields such as medical equipment, intelligent prostheses, industrial robots, etc.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Servomotors
Product Number 10**M5...M...
Product Name DC motor /Micro DC Servo Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Servo Motor - 08**M5...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details