OKW Enclosures, Inc.
General Purpose Enclosures
B1050365
Description
OKW B1050365 Enclosure
Request a Quote
Email Supplier
Description
OKW B1050365 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2137182 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.84 inch (123 mm)
|
|
Width
|
2.68 inch (68 mm)
|
|
Depth
|
1.77 inch (45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
Shape
Rectangular
Length
4.33 inch (110 mm)
Width
5.91 inch (150 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Junction Box
Material
Steel
NEMA Rating
NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers