Serpac Electronic Enclosures Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac I342HL,TCBC

Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:259.3mm; External Depth - Metric:298.5mm; IP Rating:IP67; NEMA Rating:NEMA 4RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:259.3mm; External Depth - Metric:298.5mm; IP Rating:IP67; NEMA Rating:NEMA 4RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac - 06AC7319 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
06AC7319
Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac 06AC7319
ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:138.7mm; External Width - Metric:259.3mm; External Depth - Metric:298.5mm; IP Rating:IP67; NEMA Rating:NEMA 4RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:138.7mm; External Width - Metric:259.3mm; External Depth - Metric:298.5mm; IP Rating:IP67; NEMA Rating:NEMA 4RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7319
Product Name Enclosure, Junction Box, Pc, Clear; Enclosure Type Serpac
Length 5.46 inch (139 mm)
Width 10.21 inch (259 mm)
Depth 11.75 inch (298 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details