Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes 1414SCK

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Cover is secured with captive, plated steel screws, threaded into sealed wells. Oil resistant gaskets are permanently secured. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414SCA - 4.00 4.00 3.00 no panel 1414SCC - 6.00 4.00 3.00 4.87 2.87 1414SCG - 8.00 6.00 3.50 6.75 4.87 1414SCE - 6.00 6.00 4.00 4.87 4.87 1414SCI - 10.00 8.00 4.00 8.75 6.87 1414SCK - 12.00 10.00 5.00 10.75 8.87 1414SCM6 - 14.00 12.00 6.00 12.75 10.87 1414SCO6 - 16.00 14.00 6.00 14.75 12.87 1414SCM8 - 14.00 12.00 8.00 12.75 10.87 1414SCO10 - 16.00 14.00 10.00 14.75 12.87
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Cover is secured with captive, plated steel screws, threaded into sealed wells. Oil resistant gaskets are permanently secured. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414SCA - 4.00 4.00 3.00 no panel 1414SCC - 6.00 4.00 3.00 4.87 2.87 1414SCG - 8.00 6.00 3.50 6.75 4.87 1414SCE - 6.00 6.00 4.00 4.87 4.87 1414SCI - 10.00 8.00 4.00 8.75 6.87 1414SCK - 12.00 10.00 5.00 10.75 8.87 1414SCM6 - 14.00 12.00 6.00 12.75 10.87 1414SCO6 - 16.00 14.00 6.00 14.75 12.87 1414SCM8 - 14.00 12.00 8.00 12.75 10.87 1414SCO10 - 16.00 14.00 10.00 14.75 12.87
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - 1414SCK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
1414SCK
Electrical - Mild Steel - Junction Boxes 1414SCK
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Cover is secured with captive, plated steel screws, threaded into sealed wells. Oil resistant gaskets are permanently secured. Models larger than 4" x 4" include a removable 14 gauge inner panel. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414SCA - 4.00 4.00 3.00 no panel 1414SCC - 6.00 4.00 3.00 4.87 2.87 1414SCG - 8.00 6.00 3.50 6.75 4.87 1414SCE - 6.00 6.00 4.00 4.87 4.87 1414SCI - 10.00 8.00 4.00 8.75 6.87 1414SCK - 12.00 10.00 5.00 10.75 8.87 1414SCM6 - 14.00 12.00 6.00 12.75 10.87 1414SCO6 - 16.00 14.00 6.00 14.75 12.87 1414SCM8 - 14.00 12.00 8.00 12.75 10.87 1414SCO10 - 16.00 14.00 10.00 14.75 12.87

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54

Construction

  • Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Cover is secured with captive, plated steel screws, threaded into sealed wells.
  • Oil resistant gaskets are permanently secured.
  • Models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414SCA - 4.00 4.00 3.00 no panel
1414SCC - 6.00 4.00 3.00 4.87 2.87
1414SCG - 8.00 6.00 3.50 6.75 4.87
1414SCE - 6.00 6.00 4.00 4.87 4.87
1414SCI - 10.00 8.00 4.00 8.75 6.87
1414SCK - 12.00 10.00 5.00 10.75 8.87
1414SCM6 - 14.00 12.00 6.00 12.75 10.87
1414SCO6 - 16.00 14.00 6.00 14.75 12.87
1414SCM8 - 14.00 12.00 8.00 12.75 10.87
1414SCO10 - 16.00 14.00 10.00 14.75 12.87

Supplier's Site
Enclosures, Boxes, & Cases - 1414SCK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414SCK
Enclosures, Boxes, & Cases 1414SCK
NEMA 12 SC ENCL 12X10X5

NEMA 12 SC ENCL 12X10X5

Buy Now
Boxes - 1414SCK-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"

"Box Metal, Steel Gray Cover Included 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
1414SCK
Electrical Enclosures 1414SCK
Electrical Enclosures w/LiftOff ScrewCover 12x5x10"NEMA12 Steel

Electrical Enclosures w/LiftOff ScrewCover 12x5x10"NEMA12 Steel

Buy Now Datasheet
Enclosure; Steel; 10 in.; 5 in.; 12 in.; Wall Mount; Gray; Type 12, 13 - 70165185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Steel; 10 in.; 5 in.; 12 in.; Wall Mount; Gray; Type 12, 13
70165185
Enclosure; Steel; 10 in.; 5 in.; 12 in.; Wall Mount; Gray; Type 12, 13 70165185
1414 SC Series JIC Wall Mount Enclosures Provides a degree of protection from falling dirt, dust, oil and water Cover is secured with captive, plated steel screws, threaded into sealed wells Oil resistant gaskets are permanently secured Models larger than 4 in. x 4 in. include a removable 14 gauge inner panel Weldnuts are provided for Mounting inner panels A grounding stud is provided in the enclosure Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure Mounting.

1414 SC Series JIC Wall Mount Enclosures

  • Provides a degree of protection from falling dirt, dust, oil and water
  • Cover is secured with captive, plated steel screws, threaded into sealed wells
  • Oil resistant gaskets are permanently secured
  • Models larger than 4 in. x 4 in. include a removable 14 gauge inner panel
  • Weldnuts are provided for Mounting inner panels
  • A grounding stud is provided in the enclosure
    Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure Mounting.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414SCK 1414SCK 1414SCK-ND 1414SCK 70165185
Product Name Electrical - Mild Steel - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures Enclosure; Steel; 10 in.; 5 in.; 12 in.; Wall Mount; Gray; Type 12, 13
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 12 inch (305 mm) 10 inch (254 mm)
Width 10 inch (254 mm) 10 inch (254 mm) 5 inch (127 mm)
Depth 5 inch (127 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1418ER8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 10.25 inch (260 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1415D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414SCC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers