Serpac Electronic Enclosures Enclosure, Pocket, Pc, Black/gun Metal; Enclosure Type Serpac CXL20ABKAGM

Description
ENCLOSURE, POCKET, PC, BLACK/GUN METAL; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:44.2mm; External Depth - Metric:38.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, POCKET, PC, BLACK/GUN METAL; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:44.2mm; External Depth - Metric:38.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pocket, Pc, Black/gun Metal; Enclosure Type Serpac - 66AH4767 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pocket, Pc, Black/gun Metal; Enclosure Type Serpac
66AH4767
Enclosure, Pocket, Pc, Black/gun Metal; Enclosure Type Serpac 66AH4767
ENCLOSURE, POCKET, PC, BLACK/GUN METAL; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:8.89mm; External Width - Metric:44.2mm; External Depth - Metric:38.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, POCKET, PC, BLACK/GUN METAL; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:8.89mm; External Width - Metric:44.2mm; External Depth - Metric:38.4mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH4767
Product Name Enclosure, Pocket, Pc, Black/gun Metal; Enclosure Type Serpac
Length 0.3500 inch (8.89 mm)
Width 1.74 inch (44.2 mm)
Depth 1.51 inch (38.4 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1436K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details