Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes 1436K

Description
Application Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed from 14 or 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with captive, plated steel screws, and supported on internal hinges except as noted on charts at bottom and right. Cover screws fasten into threaded, sealed wells. Oil resistant gaskets are permanently secured. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Depth Series (1436) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1436A¹ - 3.50 3.25 2.75 1436B¹ - 5.75 3.25 2.75 1436C¹ - 8.00 3.25 2.75 1436D¹ - 10.25 3.25 2.75 1436F - 7.25 6.25 3.00 1436H - 9.50 6.25 3.00 1436K - 9.50 8.50 3.00 1436O - 11.75 8.50 3.00 1436S - 11.75 10.75 3.00 1436V - 14.00 10.75 3.00 ¹ Not hinged Extra Deep Series (1438) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1438A¹ - 4.00 4.00 4.75 1438B - 6.00 4.00 4.75 1438C - 8.00 4.00 4.75 1438D - 10.00 4.00 4.75 1438F - 7.25 6.25 4.75 1438H - 9.50 6.25 4.75 1438K - 9.50 8.50 4.75 1438O - 11.75 8.50 4.75 1438S - 11.75 10.75 4.75 1438V - 14.00 10.75 4.75 ¹ Not hinged
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed from 14 or 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with captive, plated steel screws, and supported on internal hinges except as noted on charts at bottom and right. Cover screws fasten into threaded, sealed wells. Oil resistant gaskets are permanently secured. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Depth Series (1436) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1436A¹ - 3.50 3.25 2.75 1436B¹ - 5.75 3.25 2.75 1436C¹ - 8.00 3.25 2.75 1436D¹ - 10.25 3.25 2.75 1436F - 7.25 6.25 3.00 1436H - 9.50 6.25 3.00 1436K - 9.50 8.50 3.00 1436O - 11.75 8.50 3.00 1436S - 11.75 10.75 3.00 1436V - 14.00 10.75 3.00 ¹ Not hinged Extra Deep Series (1438) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1438A¹ - 4.00 4.00 4.75 1438B - 6.00 4.00 4.75 1438C - 8.00 4.00 4.75 1438D - 10.00 4.00 4.75 1438F - 7.25 6.25 4.75 1438H - 9.50 6.25 4.75 1438K - 9.50 8.50 4.75 1438O - 11.75 8.50 4.75 1438S - 11.75 10.75 4.75 1438V - 14.00 10.75 4.75 ¹ Not hinged
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - 1436K - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
1436K
Electrical - Mild Steel - Junction Boxes 1436K
Application Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 and 13 CSA Type 12 and 13 Complies with NEMA Type 12 and 13 IEC 60529, IP54 Construction Formed from 14 or 16 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with captive, plated steel screws, and supported on internal hinges except as noted on charts at bottom and right. Cover screws fasten into threaded, sealed wells. Oil resistant gaskets are permanently secured. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating. Accessories General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Standard Depth Series (1436) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1436A¹ - 3.50 3.25 2.75 1436B¹ - 5.75 3.25 2.75 1436C¹ - 8.00 3.25 2.75 1436D¹ - 10.25 3.25 2.75 1436F - 7.25 6.25 3.00 1436H - 9.50 6.25 3.00 1436K - 9.50 8.50 3.00 1436O - 11.75 8.50 3.00 1436S - 11.75 10.75 3.00 1436V - 14.00 10.75 3.00 ¹ Not hinged Extra Deep Series (1438) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D 1438A¹ - 4.00 4.00 4.75 1438B - 6.00 4.00 4.75 1438C - 8.00 4.00 4.75 1438D - 10.00 4.00 4.75 1438F - 7.25 6.25 4.75 1438H - 9.50 6.25 4.75 1438K - 9.50 8.50 4.75 1438O - 11.75 8.50 4.75 1438S - 11.75 10.75 4.75 1438V - 14.00 10.75 4.75 ¹ Not hinged

Application

  • Designed for use as instrument enclosures, electrical junction boxes or terminal wiring enclosures.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12 and 13
  • CSA Type 12 and 13
  • Complies with
    • NEMA Type 12 and 13
    • IEC 60529, IP54

Construction

  • Formed from 14 or 16 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Lift off cover is secured with captive, plated steel screws, and supported on internal hinges except as noted on charts at bottom and right.
  • Cover screws fasten into threaded, sealed wells.
  • Oil resistant gaskets are permanently secured.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating.

Accessories

  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Standard Depth Series (1436)

Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
1436A¹ - 3.50 3.25 2.75
1436B¹ - 5.75 3.25 2.75
1436C¹ - 8.00 3.25 2.75
1436D¹ - 10.25 3.25 2.75
1436F - 7.25 6.25 3.00
1436H - 9.50 6.25 3.00
1436K - 9.50 8.50 3.00
1436O - 11.75 8.50 3.00
1436S - 11.75 10.75 3.00
1436V - 14.00 10.75 3.00
¹ Not hinged

Extra Deep Series (1438)

Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
1438A¹ - 4.00 4.00 4.75
1438B - 6.00 4.00 4.75
1438C - 8.00 4.00 4.75
1438D - 10.00 4.00 4.75
1438F - 7.25 6.25 4.75
1438H - 9.50 6.25 4.75
1438K - 9.50 8.50 4.75
1438O - 11.75 8.50 4.75
1438S - 11.75 10.75 4.75
1438V - 14.00 10.75 4.75
¹ Not hinged

Supplier's Site
Boxes - 1436KHM-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 9.500"" L x 8.500"" W (241.30mm x 215.90mm) X 3.000"" (76.20mm)"

"Box Metal, Steel Gray Hinged Door, Lid 9.500"" L x 8.500"" W (241.30mm x 215.90mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1436K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1436K
Enclosures, Boxes, & Cases 1436K
NEMA12 WRG BOX 9.5X8.5

NEMA12 WRG BOX 9.5X8.5

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1436K
Electrical Enclosures 1436K
Electrical Enclosures 14GaugeSt Grey Hinge 9.5x8.5x3 NEMA12/13

Electrical Enclosures 14GaugeSt Grey Hinge 9.5x8.5x3 NEMA12/13

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1436K 1436KHM-ND 1436K 1436K
Product Name Electrical - Mild Steel - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm) 8.5 inch (216 mm)
Depth 3 inch (76.2 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG29G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455A1002BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers