Serpac Electronic Enclosures Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac CX28A-CLBK-A-WH

Description
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes
Description
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac - 35AJ2128 - Newark, An Avnet Company
Chicago, IL, United States
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac
35AJ2128
Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac 35AJ2128
WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbona te; External Height - Metric:23.11mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes

WATERPROOF POCKET ENCLOSURE, BLK/CLR, PC; Enclosure Type:Pocket; Enclosure Material:Polycarbonate; External Height - Metric:23.11mm; External Width - Metric:42.67mm; External Depth - Metric:36.83mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35AJ2128
Product Name Waterproof Pocket Enclosure, Blk/clr, Pc; Enclosure Type Serpac
Length 0.9098 inch (23.11 mm)
Width 1.68 inch (42.67 mm)
Depth 1.45 inch (36.83 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details