Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1212

Description
Key Features: Perfect for enclosing instruments or P.C. boards that need to be panel mounted. Molded in black flame retardant ABS plastic. Conforms with DIN 43700. Molded guides for two horizontally mounted PC boards (1.6mm thick). Includes two front panels - choose between natural aluminum panel or gray tinted acrylic filter panel. Complete with plastic bezel and two metal panel mounting clamps with screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - - - - Enclosure Number - Color - Length - Width - Height 1212 - Black 4.72 2.83 1.42 1214 - Black 2.95 3.78 1.89 1216 - Black 4.72 3.78 1.89
Request a Quote Datasheet
Description
Key Features: Perfect for enclosing instruments or P.C. boards that need to be panel mounted. Molded in black flame retardant ABS plastic. Conforms with DIN 43700. Molded guides for two horizontally mounted PC boards (1.6mm thick). Includes two front panels - choose between natural aluminum panel or gray tinted acrylic filter panel. Complete with plastic bezel and two metal panel mounting clamps with screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - - - - Enclosure Number - Color - Length - Width - Height 1212 - Black 4.72 2.83 1.42 1214 - Black 2.95 3.78 1.89 1216 - Black 4.72 3.78 1.89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1212 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1212
Small Enclosures - Plastic Enclosures - General Purpose 1212
Key Features: Perfect for enclosing instruments or P.C. boards that need to be panel mounted. Molded in black flame retardant ABS plastic. Conforms with DIN 43700. Molded guides for two horizontally mounted PC boards (1.6mm thick). Includes two front panels - choose between natural aluminum panel or gray tinted acrylic filter panel. Complete with plastic bezel and two metal panel mounting clamps with screws. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part - - - - Enclosure Number - Color - Length - Width - Height 1212 - Black 4.72 2.83 1.42 1214 - Black 2.95 3.78 1.89 1216 - Black 4.72 3.78 1.89

Key Features:

  • Perfect for enclosing instruments or P.C. boards that need to be panel mounted.
  • Molded in black flame retardant ABS plastic.
  • Conforms with DIN 43700.
  • Molded guides for two horizontally mounted PC boards (1.6mm thick).
  • Includes two front panels - choose between natural aluminum panel or gray tinted acrylic filter panel.
  • Complete with plastic bezel and two metal panel mounting clamps with screws.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part - - - - Enclosure
Number - Color - Length - Width - Height
1212 - Black 4.72 2.83 1.42
1214 - Black 2.95 3.78 1.89
1216 - Black 4.72 3.78 1.89

Supplier's Site
Boxes - HM1701-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black End Panel(s) 4.720"" L x 2.840"" W (119.89mm x 72.14mm) X 1.411"" (35.84mm)"

"Box Plastic, ABS Black End Panel(s) 4.720"" L x 2.840"" W (119.89mm x 72.14mm) X 1.411"" (35.84mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1212 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1212
Enclosures, Boxes, & Cases 1212
EMS PANEL ENCLOSURE

EMS PANEL ENCLOSURE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1212 HM1701-ND 1212
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.72 inch (120 mm)
Width 2.83 inch (71.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Junction Boxes - 1414N4ALK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 1214 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.93 mm)
Width 3.78 inch (96.01 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers