Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Junction Boxes 1414N4PHSSG4

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13 CSA Type 3R, 4, 4X, 12 and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Continuous stainless steel hinged cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88 1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88 1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88 1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88 1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88 1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88 1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88 1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13 CSA Type 3R, 4, 4X, 12 and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Continuous stainless steel hinged cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88 1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88 1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88 1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88 1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88 1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88 1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88 1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSG4 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Junction Boxes
1414N4PHSSG4
Electrical - Stainless Steel - Junction Boxes 1414N4PHSSG4
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13 CSA Type 3R, 4, 4X, 12 and 13 Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 or 316 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Continuous stainless steel hinged cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm 304 S.S. - 316 S.S. - Enclosure - Panel Part No. - Part No. - H - W - D - H - W 1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88 1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88 1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88 1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88 1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88 1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88 1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88 1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88 1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88 1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88 1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88 1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem.

Standards

  • UL 508A Type 3R, 4, 4X, 12 and 13
  • CSA Type 3R, 4, 4X, 12 and 13
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed from 14 gauge 304 or 316 stainless steel.
  • Smooth, continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Continuous stainless steel hinged cover is secured with stainless steel clamps and screws.
  • Seamless poured-in place gasket.
  • All models include a removable 14 gauge inner panel.
  • Tapped studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Terminal Kit Assemblies
  • Door Clamping Hardware
  • Junction Box Quick Release Clamp
  • Junction Box Padlock Kit
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


304 S.S. - 316 S.S. - Enclosure - Panel
Part No. - Part No. - H - W - D - H - W
1414N4PHSSC4 - 1414N4PHS16C4 - 6.00 4.00 4.00 4.88 2.88
1414N4PHSSE - 1414N4PHS16E - 6.00 6.00 4.00 4.88 4.88
1414N4PHSSG - 1414N4PHS16G - 8.00 6.00 3.50 6.75 4.88
1414N4PHSSG4 - 1414N4PHS16G4 - 8.00 6.00 4.00 6.75 4.88
1414N4PHSSI - 1414N4PHS16I - 10.00 8.00 4.00 8.75 6.88
1414N4PHSSK - 1414N4PHS16K - 12.00 10.00 5.00 10.75 8.88
1414N4PHSSK6 - 1414N4PHS16K6 - 12.00 10.00 6.00 10.75 8.88
1414N4PHSSL6 - 1414N4PHS16L6 - 12.00 12.00 6.00 10.75 10.88
1414N4PHSSM6 - 1414N4PHS16M6 - 14.00 12.00 6.00 12.75 10.88
1414N4PHSSO6 - 1414N4PHS16O6 - 16.00 14.00 6.00 14.75 12.88
1414N4PHSSM8 - 1414N4PHS16M8 - 14.00 12.00 8.00 12.75 10.88
1414N4PHSSO10 - 1414N4PHS16O10 - 16.00 14.00 10.00 14.75 12.88

Supplier's Site
Boxes - 1414N4PHSSG4-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 4.000"" (101.60mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1414N4PHSSG4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414N4PHSSG4
Enclosures, Boxes, & Cases 1414N4PHSSG4
1414N4PH STAINLESS STEEL

1414N4PH STAINLESS STEEL

Buy Now
Enclosure,Stainless Steel 304,NEMA 3R,4,4X,12,13,Hinged Cover,8Hx6Wx4D in - 70166668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Stainless Steel 304,NEMA 3R,4,4X,12,13,Hinged Cover,8Hx6Wx4D in
70166668
Enclosure,Stainless Steel 304,NEMA 3R,4,4X,12,13,Hinged Cover,8Hx6Wx4D in 70166668
Stainless Steel Body and Cover, Wallmount Enclosures with Hinged and Clamped Cover Oil resistant gaskets are permanently secured Weldnuts are provided for mounting inner panels Hinged and clamped cover consist of 14 gauge stainless steel body material without knockouts, cutouts or holes. Also has continuous stainless steel hinged cover which is secured with stainless steel clamps and screws. These covers also have welded bracket

Stainless Steel Body and Cover, Wallmount Enclosures with Hinged and Clamped Cover

  • Oil resistant gaskets are permanently secured
  • Weldnuts are provided for mounting inner panels
    Hinged and clamped cover consist of 14 gauge stainless steel body material without knockouts, cutouts or holes. Also has continuous stainless steel hinged cover which is secured with stainless steel clamps and screws. These covers also have welded bracket
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
1414N4PHSSG4
Electrical Enclosures 1414N4PHSSG4
Electrical Enclosures w/Hinged Clamp Door 8x4x6" N4X 304SS

Electrical Enclosures w/Hinged Clamp Door 8x4x6" N4X 304SS

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414N4PHSSG4 1414N4PHSSG4-ND 1414N4PHSSG4 70166668 1414N4PHSSG4
Product Name Electrical - Stainless Steel - Junction Boxes Boxes Enclosures, Boxes, & Cases Enclosure,Stainless Steel 304,NEMA 3R,4,4X,12,13,Hinged Cover,8Hx6Wx4D in Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Width 6 inch (152 mm) 6 inch (152 mm) 6 inch (152 mm)
Depth 4 inch (102 mm) 4 inch (102 mm)
Material Steel - Stainless Steel Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBRBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Boxes - 164-1418K8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Boxes - 164-1414ELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG29G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details