2.4GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2dBi SMA Male Connector Mount
2.4GHz Bluetooth, WLAN, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 2dBi SMA Male Connector Mount
STUBBY ANTENNA, 2.4-2.5GHZ, SMA; Antenna Type:Stubby; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:2dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 1679-DELTA14/SMAM/S/RP/11-ND | DELTA14/SMAM/S/RP/11 | 22AC8159 |
| Product Name | RF Antennas | RF Antennas | Stubby Antenna, 2.4-2.5Ghz, Sma; Antenna Type Siretta |
| Applications | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | Bluetooth, WLAN, Zigbee™ | |
| Primary Frequency Range | 2400.0 MHz | 2400.0 to 2500.0 MHz | |
| Gain | 2 dB | 2 dB | |
| VSWR | 2 :1 | 2 :1 |