868MHz, 900MHz, 915MHz, 950MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Flat Bar RF Antenna 3.8dBi SMA Male Adhesive
T-BAR ANTENNA, 0.85-2.4GHZ, SMA/2.5M; Antenna Type:T-Bar; Frequency Min:850MHz; Frequency Max:2.4GHz; Antenna Mounting:Adhesive; Gain:3.81dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica
868MHz, 900MHz, 915MHz, 950MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ Flat Bar RF Antenna 3.8dBi SMA Male Adhesive
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | ALPHA1A/2.5M/SMAM/S/S/11-ND | 22AC7971 | ALPHA1A/2.5M/SMAM/S/S/11 |
| Product Name | RF Antennas | T-Bar Antenna, 0.85-2.4Ghz, Sma/2.5M; Antenna Type Siretta | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ | Bluetooth, GPRS, GSM, UMTS, WLAN, Zigbee™ | |
| Primary Frequency Range | 868.0 to 2400.0 MHz | 850.0 to 2400.0 MHz | |
| Gain | 3.8 dB | 3.81 dB | |
| VSWR | 2 :1 | 2 :1 |
Dual slant ±45°