Infineon Technologies AG RF, Antenna centric solutions BGSA12GN10

Description
The BGSA12GN10 is a Single Pole Dual Throw (SPDT) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features High-linearity SPDT for antenna tuning switching applications Ultra-Low RON of 1.6 ‎Ω in ON state Ultra-Low COFF of 120 fF in OFF state High max RF voltage handling Low harmonic generation No power supply blocking required Supply voltage: 1.65 to 3.6 V Control voltage: 1.35 to 3.3 V (control high) Suitable for EDGE / C2K / LTE / WCDMA Applications 0.1 to 6.0 GHz coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications High-linearity SPDT for antenna tuning switching applications Designers who used this product also designed with BGA7H1BN6 | 4G/5G LNAs BGA824N6 | GPS / GLONASS / COMPASS (GNSS) LNA BGA524N6 | GPS / GLONASS / COMPASS (GNSS) LNA BGS13SN8 | RF Switches BGA7H1N6 | 4G/5G LNAs BGA7L1N6 | 4G/5G LNAs BGS14MA11 | RF Switches BGA7M1N6 | 4G/5G LNAs BGA729N6 | 4G/5G LNAs BGA7L1BN6 | 4G/5G LNAs BGS12WN6 | RF Switches BGA7H1BN6 | 4G/5G LNAs BGA824N6 | GPS / GLONASS / COMPASS (GNSS) LNA BGA524N6 | GPS / GLONASS / COMPASS (GNSS) LNA BGS13SN8 | RF Switches BGA7H1N6 | 4G/5G LNAs BGA7L1N6 | 4G/5G LNAs BGS14MA11 | RF Switches BGA7M1N6 | 4G/5G LNAs 1 2 3
Request a Quote Datasheet
Description
The BGSA12GN10 is a Single Pole Dual Throw (SPDT) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features High-linearity SPDT for antenna tuning switching applications Ultra-Low RON of 1.6 ‎Ω in ON state Ultra-Low COFF of 120 fF in OFF state High max RF voltage handling Low harmonic generation No power supply blocking required Supply voltage: 1.65 to 3.6 V Control voltage: 1.35 to 3.3 V (control high) Suitable for EDGE / C2K / LTE / WCDMA Applications 0.1 to 6.0 GHz coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications High-linearity SPDT for antenna tuning switching applications Designers who used this product also designed with BGA7H1BN6 | 4G/5G LNAs BGA824N6 | GPS / GLONASS / COMPASS (GNSS) LNA BGA524N6 | GPS / GLONASS / COMPASS (GNSS) LNA BGS13SN8 | RF Switches BGA7H1N6 | 4G/5G LNAs BGA7L1N6 | 4G/5G LNAs BGS14MA11 | RF Switches BGA7M1N6 | 4G/5G LNAs BGA729N6 | 4G/5G LNAs BGA7L1BN6 | 4G/5G LNAs BGS12WN6 | RF Switches BGA7H1BN6 | 4G/5G LNAs BGA824N6 | GPS / GLONASS / COMPASS (GNSS) LNA BGA524N6 | GPS / GLONASS / COMPASS (GNSS) LNA BGS13SN8 | RF Switches BGA7H1N6 | 4G/5G LNAs BGA7L1N6 | 4G/5G LNAs BGS14MA11 | RF Switches BGA7M1N6 | 4G/5G LNAs 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Neubiberg, Germany
RF, Antenna centric solutions
BGSA12GN10
RF, Antenna centric solutions BGSA12GN10
The BGSA12GN10 is a Single Pole Dual Throw (SPDT) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors. Summary of Features High-linearity SPDT for antenna tuning switching applications Ultra-Low RON of 1.6 ‎Ω in ON state Ultra-Low COFF of 120 fF in OFF state High max RF voltage handling Low harmonic generation No power supply blocking required Supply voltage: 1.65 to 3.6 V Control voltage: 1.35 to 3.3 V (control high) Suitable for EDGE / C2K / LTE / WCDMA Applications 0.1 to 6.0 GHz coverage Small form factor 1.1 mm x 1.5 mm 400 µm pad pitch RoHS and WEEE compliant package Potential Applications High-linearity SPDT for antenna tuning switching applications Designers who used this product also designed with BGA7H1BN6 | 4G/5G LNAs BGA824N6 | GPS / GLONASS / COMPASS (GNSS) LNA BGA524N6 | GPS / GLONASS / COMPASS (GNSS) LNA BGS13SN8 | RF Switches BGA7H1N6 | 4G/5G LNAs BGA7L1N6 | 4G/5G LNAs BGS14MA11 | RF Switches BGA7M1N6 | 4G/5G LNAs BGA729N6 | 4G/5G LNAs BGA7L1BN6 | 4G/5G LNAs BGS12WN6 | RF Switches BGA7H1BN6 | 4G/5G LNAs BGA824N6 | GPS / GLONASS / COMPASS (GNSS) LNA BGA524N6 | GPS / GLONASS / COMPASS (GNSS) LNA BGS13SN8 | RF Switches BGA7H1N6 | 4G/5G LNAs BGA7L1N6 | 4G/5G LNAs BGS14MA11 | RF Switches BGA7M1N6 | 4G/5G LNAs 1 2 3

The BGSA12GN10 is a Single Pole Dual Throw (SPDT) RF antenna tuning switch optimized for low COFF enabling applications up to 6.0 GHz. This single supply chip integrates on-chip CMOS logic driven by a simple, single-pin CMOS or TTL compatible control input signal. Unlike GaAs technology, the 0.1 dB compression point exceeds the switch maximum input power level, resulting in linear performance at all signal levels and external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally. Due to its very high RF voltage ruggedness it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses in quality factors.


Summary of Features

  • High-linearity SPDT for antenna tuning switching applications
  • Ultra-Low RON of 1.6 ‎Ω in ON state
  • Ultra-Low COFF of 120 fF in OFF state
  • High max RF voltage handling
  • Low harmonic generation
  • No power supply blocking required
  • Supply voltage: 1.65 to 3.6 V
  • Control voltage: 1.35 to 3.3 V (control high)
  • Suitable for EDGE / C2K / LTE / WCDMA Applications
  • 0.1 to 6.0 GHz coverage
  • Small form factor 1.1 mm x 1.5 mm
  • 400 µm pad pitch
  • RoHS and WEEE compliant package

Potential Applications

High-linearity SPDT for antenna tuning switching applications


Designers who used this product also designed with


  • BGA7H1BN6 |
    4G/5G LNAs
  • BGA824N6 |
    GPS / GLONASS / COMPASS (GNSS) LNA
  • BGA524N6 |
    GPS / GLONASS / COMPASS (GNSS) LNA
  • BGS13SN8 |
    RF Switches
  • BGA7H1N6 |
    4G/5G LNAs
  • BGA7L1N6 |
    4G/5G LNAs
  • BGS14MA11 |
    RF Switches
  • BGA7M1N6 |
    4G/5G LNAs
  • BGA729N6 |
    4G/5G LNAs
  • BGA7L1BN6 |
    4G/5G LNAs
  • BGS12WN6 |
    RF Switches
  • BGA7H1BN6 |
    4G/5G LNAs
  • BGA824N6 |
    GPS / GLONASS / COMPASS (GNSS) LNA
  • BGA524N6 |
    GPS / GLONASS / COMPASS (GNSS) LNA
  • BGS13SN8 |
    RF Switches
  • BGA7H1N6 |
    4G/5G LNAs
  • BGA7L1N6 |
    4G/5G LNAs
  • BGS14MA11 |
    RF Switches
  • BGA7M1N6 |
    4G/5G LNAs

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Antennas
Product Number BGSA12GN10
Product Name RF, Antenna centric solutions
Primary Frequency Range 100.0 to 6000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details