Teledyne DALSA High Performance and Value Line Scan Cameras Linea2

Description
The brand new Linea™2 family takes your system to the new level with impressive performance and value, offering 5x the bandwidth of our Linea family with a 5GigE interface. The Linea2 line scan cameras are powered by our very own Teledyne quadlinear sensor, extending detection capability using RGB + NIR multispectral imaging technology. 5GigE Interface The Linea2 family delivers 5x the speed of basic GigE bandwidth 500MB/sec. No frame grabber is needed. Exceptional Image Quality This family is powered by our all new, high performance multiline CMOS sensor. It features 9e- read noise, 34ke- full well, 72dB DR, 12-bit on chip ADC, digital CDS and independent exposure control. Trilinear Color The color model is based on a trilinear sensor that captures RGB native colors. It is ideal for print inspection, PCB inspection, food sorting, recycling, web inspection and other general machine vision applications. Quadlinear Multispectral Our multispectral sensor is based on a unique wafer-level dichroic filter coating technology that enables the camera to capture RGB color and NIR in a single scan. The minimum spectral crosstalk between the color and NIR channel ensure all images are captured accurately without any data manipulation. The NIR channel provides useful information that is otherwise invisible with visible light alone.
Request a Quote
Description
The brand new Linea™2 family takes your system to the new level with impressive performance and value, offering 5x the bandwidth of our Linea family with a 5GigE interface. The Linea2 line scan cameras are powered by our very own Teledyne quadlinear sensor, extending detection capability using RGB + NIR multispectral imaging technology. 5GigE Interface The Linea2 family delivers 5x the speed of basic GigE bandwidth 500MB/sec. No frame grabber is needed. Exceptional Image Quality This family is powered by our all new, high performance multiline CMOS sensor. It features 9e- read noise, 34ke- full well, 72dB DR, 12-bit on chip ADC, digital CDS and independent exposure control. Trilinear Color The color model is based on a trilinear sensor that captures RGB native colors. It is ideal for print inspection, PCB inspection, food sorting, recycling, web inspection and other general machine vision applications. Quadlinear Multispectral Our multispectral sensor is based on a unique wafer-level dichroic filter coating technology that enables the camera to capture RGB color and NIR in a single scan. The minimum spectral crosstalk between the color and NIR channel ensure all images are captured accurately without any data manipulation. The NIR channel provides useful information that is otherwise invisible with visible light alone.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Performance and Value Line Scan Cameras - Linea2 - Teledyne DALSA
Waterloo, Ontario, Canada
High Performance and Value Line Scan Cameras
Linea2
High Performance and Value Line Scan Cameras Linea2
The brand new Linea™2 family takes your system to the new level with impressive performance and value, offering 5x the bandwidth of our Linea family with a 5GigE interface. The Linea2 line scan cameras are powered by our very own Teledyne quadlinear sensor, extending detection capability using RGB + NIR multispectral imaging technology. 5GigE Interface The Linea2 family delivers 5x the speed of basic GigE bandwidth 500MB/sec. No frame grabber is needed. Exceptional Image Quality This family is powered by our all new, high performance multiline CMOS sensor. It features 9e- read noise, 34ke- full well, 72dB DR, 12-bit on chip ADC, digital CDS and independent exposure control. Trilinear Color The color model is based on a trilinear sensor that captures RGB native colors. It is ideal for print inspection, PCB inspection, food sorting, recycling, web inspection and other general machine vision applications. Quadlinear Multispectral Our multispectral sensor is based on a unique wafer-level dichroic filter coating technology that enables the camera to capture RGB color and NIR in a single scan. The minimum spectral crosstalk between the color and NIR channel ensure all images are captured accurately without any data manipulation. The NIR channel provides useful information that is otherwise invisible with visible light alone.

The brand new Linea™2 family takes your system to the new level with impressive performance and value, offering 5x the bandwidth of our Linea family with a 5GigE interface. The Linea2 line scan cameras are powered by our very own Teledyne quadlinear sensor, extending detection capability using RGB + NIR multispectral imaging technology.

5GigE Interface

The Linea2 family delivers 5x the speed of basic GigE bandwidth 500MB/sec. No frame grabber is needed.

Exceptional Image Quality

This family is powered by our all new, high performance multiline CMOS sensor. It features 9e- read noise, 34ke- full well, 72dB DR, 12-bit on chip ADC, digital CDS and independent exposure control.

Trilinear Color

The color model is based on a trilinear sensor that captures RGB native colors. It is ideal for print inspection, PCB inspection, food sorting, recycling, web inspection and other general machine vision applications.

Quadlinear Multispectral

Our multispectral sensor is based on a unique wafer-level dichroic filter coating technology that enables the camera to capture RGB color and NIR in a single scan. The minimum spectral crosstalk between the color and NIR channel ensure all images are captured accurately without any data manipulation. The NIR channel provides useful information that is otherwise invisible with visible light alone.

Supplier's Site

Technical Specifications

  Teledyne DALSA
Product Category CMOS Cameras
Product Number Linea2
Product Name High Performance and Value Line Scan Cameras
Camera Function Still
Monochrome / Color Color
Format / Output GigE with POE
Resolution 8 bits; 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Specialty Camera Type High Speed Camera; Line Scan Camera
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Specialty Camera Type Line Scan Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Specialty Camera Type Line Scan Camera
View Details
16K TDI with 1 MHz Line Rate - Linea HS2 16k 1MHz BSI - Teledyne DALSA
Specs
Camera Function Still
Monochrome / Color Monochrome
Specialty Camera Type High Speed Camera; Line Scan Camera; Low Light Camera
View Details