SensorsONE, Ltd. Level TROLL 700 Logarithmic Level Data Logger Level TROLL 700 Logarithmic Level Data Logger

Description
The LevelTROLL 700 Titanium level data logger can store 350,000 plus data records and has an internal battery life of 5 years or 2 million data records. This hydrostatic pressure logger can be configured for a number of different logging functions such as linear, linear average, event, true logarithmic, step linear and fast linear. This is useful for applications such as in borehole pump testing where there is a rapid change in water level initially that requires a faster sample rate. The LevelTROLL700 borehole level datalogger is 18.3mm in diameter and made from all Titanium for corrosion resistance when used in sea-water and brackish water. A proprietary twist lock electrical connection is employed to provide an IP68 water-proof seal. The LevelTROLL700 water level data logger can be suspended by its electrical cable or the twist lock hanger option. The Level TROLL 700 level data logging probe is configured via the Win-Situ software for desktop or laptop PC. Alternatively for field operations the RuggedReader with Win-Situ Mobile software is a more convenient option.
Description
The LevelTROLL 700 Titanium level data logger can store 350,000 plus data records and has an internal battery life of 5 years or 2 million data records. This hydrostatic pressure logger can be configured for a number of different logging functions such as linear, linear average, event, true logarithmic, step linear and fast linear. This is useful for applications such as in borehole pump testing where there is a rapid change in water level initially that requires a faster sample rate. The LevelTROLL700 borehole level datalogger is 18.3mm in diameter and made from all Titanium for corrosion resistance when used in sea-water and brackish water. A proprietary twist lock electrical connection is employed to provide an IP68 water-proof seal. The LevelTROLL700 water level data logger can be suspended by its electrical cable or the twist lock hanger option. The Level TROLL 700 level data logging probe is configured via the Win-Situ software for desktop or laptop PC. Alternatively for field operations the RuggedReader with Win-Situ Mobile software is a more convenient option.

Suppliers

Company
Product
Description
Supplier Links
Level TROLL 700 Logarithmic Level Data Logger - Level TROLL 700 Logarithmic Level Data Logger - SensorsONE, Ltd.
Oakham, Rutland, United Kingdom
Level TROLL 700 Logarithmic Level Data Logger
Level TROLL 700 Logarithmic Level Data Logger
Level TROLL 700 Logarithmic Level Data Logger Level TROLL 700 Logarithmic Level Data Logger
The LevelTROLL 700 Titanium level data logger can store 350,000 plus data records and has an internal battery life of 5 years or 2 million data records. This hydrostatic pressure logger can be configured for a number of different logging functions such as linear, linear average, event, true logarithmic, step linear and fast linear. This is useful for applications such as in borehole pump testing where there is a rapid change in water level initially that requires a faster sample rate. The LevelTROLL700 borehole level datalogger is 18.3mm in diameter and made from all Titanium for corrosion resistance when used in sea-water and brackish water. A proprietary twist lock electrical connection is employed to provide an IP68 water-proof seal. The LevelTROLL700 water level data logger can be suspended by its electrical cable or the twist lock hanger option. The Level TROLL 700 level data logging probe is configured via the Win-Situ software for desktop or laptop PC. Alternatively for field operations the RuggedReader with Win-Situ Mobile software is a more convenient option.

The LevelTROLL 700 Titanium level data logger can store 350,000 plus data records and has an internal battery life of 5 years or 2 million data records. This hydrostatic pressure logger can be configured for a number of different logging functions such as linear, linear average, event, true logarithmic, step linear and fast linear. This is useful for applications such as in borehole pump testing where there is a rapid change in water level initially that requires a faster sample rate.
The LevelTROLL700 borehole level datalogger is 18.3mm in diameter and made from all Titanium for corrosion resistance when used in sea-water and brackish water. A proprietary twist lock electrical connection is employed to provide an IP68 water-proof seal. The LevelTROLL700 water level data logger can be suspended by its electrical cable or the twist lock hanger option.
The Level TROLL 700 level data logging probe is configured via the Win-Situ software for desktop or laptop PC. Alternatively for field operations the RuggedReader with Win-Situ Mobile software is a more convenient option.

Supplier's Site

Technical Specifications

  SensorsONE, Ltd.
Product Category Data Loggers and Data Recorders
Product Number Level TROLL 700 Logarithmic Level Data Logger
Product Name Level TROLL 700 Logarithmic Level Data Logger
Unlock Full Specs
to access all available technical data

Similar Products

Processor Module - ibaM-DAQ - iba America LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Outputs Galvanically isolated; solid-state DC switch
View Details
Data Loggers - 2410506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Connection USB; USB
Agency Approval RoHS Compliant
Analog Channels 3 #
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Application General Lab & Industrial
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details