TE Connectivity Pressure Transducers 10226404-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 29 MM  [1.14 INCH ] Product Height : 53 MM  [2.08 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 26 Operation/Applicatio n Output Signal Details : 16±0.3 mA Pressure (PSI) : 60000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M16x1.5 Sensor Options : Connector Output Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 4000
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 29 MM  [1.14 INCH ] Product Height : 53 MM  [2.08 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 26 Operation/Applicatio n Output Signal Details : 16±0.3 mA Pressure (PSI) : 60000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M16x1.5 Sensor Options : Connector Output Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10226404-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10226404-00
Pressure Transducers 10226404-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 29 MM  [1.14 INCH ] Product Height : 53 MM  [2.08 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 26 Operation/Applicatio n Output Signal Details : 16±0.3 mA Pressure (PSI) : 60000 Pressure Accuracy : ±0.5% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M16x1.5 Sensor Options : Connector Output Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 4000

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Product Diameter : 29 MM  [1.14 INCH ]
  • Product Height : 53 MM  [2.08 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 26

Operation/Application


  • Output Signal Details : 16±0.3 mA
  • Pressure (PSI) : 60000
  • Pressure Accuracy : ±0.5% FSO
  • Proof Pressure Range : 1.5X FS

Other


  • Port Fitting : M16x1.5
  • Sensor Options : Connector Output

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : 4000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10226404-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010341-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10204049-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 1000 psi (704 m H2O)
View Details
Media Isolated Pressure Sensors - 1007156-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 508 psi (357 m H2O)
View Details
Pressure Transducers - 10214862-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details