The MR55-200 torque sensor is a rugged inline device with female and male square drives, designed for torque testing applications in industrial and OEM settings. It has a capacity of 200 lbFin (16 lbFft, 2300 kgFmm, 2200 Ncm, 22 Nm) with a resolution of 0.2 lbFin and operates with Mark-10 indicators via Plug & Test® technology, which stores calibration data in a smart connector. The sensor has an accuracy of ±0.6% of full scale and a safe overload rating of 150%. It is housed in a 3/8" drive configuration with dimensions of 0.41 in [10.5 mm] for A, 0.43 in [11.0 mm] for B, 0.39 in [10.0 mm] for C, 1.77 in [45.0 mm] for D, and 2.32 in [59.0 mm] for ØE. Weight is 1.3 lb [0.6 kg]. A calibrated certificate with 10 data points per direction is included.
This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000 lbFin (550 Nm). Requires a Mark-10 indicator, available separately.
| Mark-10 Corporation | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | MR55-200 |
| Product Name | MR55-200 - Torque sensor, 200 lbFin / 16 lbFft / 2300 kgFmm / 2200 Ncm / 22 Nm |
| Torque | 195 In-lbs (224 kg-cm) |