The XFDM series consists of surface mount differential pressure sensors with on-chip amplification and temperature compensation, designed for industrial, medical, and pneumatic applications. Each variant operates on a constant 5 VDC excitation, provides a pre-calibrated analog output with a span voltage of 4.5 V, and has an offset voltage of 0.2 V at zero pressure. The measurable pressure range varies by model from -100 kPa to +100 kPa for differential types or 0 to 1000 kPa for gauge types. Operating temperature ranges from -40 °C to 125 °C, with humidity tolerance of 30% to 80% RH non-condensing. The sensors are rated for non-corrosive gases only, output an impedance of no more than 10 Ω, and consume a maximum of 10 mA. Accuracy is specified at ±2.5% FS over the 0 °C to 85 °C range. All models share a surface mount package with axial dual-pressure ports and RoHS compliance.
Measuring range 0 to 0.25...12 barPressure type Gauge, Vacuum, DifferentialOutput type AnalogueAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style SMDPressure port Axial port, dual portSupplier Fujikura
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | XFDM |
| Product Name | Pressure sensors & Load sensors - Pressure sensors |
| Device Category | Sensor |
| Measurement Type | Differential; Gauge; Vacuum; Gauge, Vacuum, Differential |
| Signal Output | Analog Voltage; Analogue |
| Features | Temperature Compensated |